- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 552CE000410DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 160MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | Not Qualified | 74.25MHz | 3.3V | 75mA | 10MHz | 74.1758241MHz 74.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552CH000230DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 160MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | Not Qualified | 24.576MHz | 3.3V | 75mA | 10MHz | 22.5792MHz 24.576MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552CG000199DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 160MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | Not Qualified | 12.288MHz | 3.3V | 75mA | 10MHz | 11.2896MHz 12.288MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552CJ000316DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 160MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | Not Qualified | 13.427734MHz | 3.3V | 75mA | 10MHz | 12.96MHz 13.427734MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 597ND000690DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si597 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 110mA | - | - | - | 75mA | - | 148.351648MHz 148.5MHz 296.703296MHz 297MHz | 0.071 1.80mm | - | ||
![]() 552BK000469DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | - | ±100ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 36MHz | 3.3V | 75mA | 10MHz | 29.5MHz 36MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BF000118DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 74.25MHz | 3.3V | 75mA | 10MHz | 74.175824MHz 74.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 597AF000242DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si597 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 135mA | - | - | - | 75mA | - | 100MHz 150MHz 200MHz 250MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BD000118DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 74.25MHz | 3.3V | 75mA | 10MHz | 74.175824MHz 74.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000865DG Silicon Labs | 14 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 50MHz | 0.071 1.80mm | - | ||
![]() 552EF000109DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 2.5V | 2.5V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 74.25MHz | 2.5V | 75mA | 10MHz | 74.175824MHz 74.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AC000540DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 155.52MHz 161.132813MHz 164.355469MHz 167.331646MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AC000503DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 155.52MHz 161.1328MHz 167.328125MHz 176.5625MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BD000972DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 124.9175MHz 125MHz | 0.071 1.80mm | - | ||
![]() 534AC000535DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 125MHz 155.52MHz 161.13281MHz 167.33165MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BC000606DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 3.3V | 75mA | - | 164.355469MHz 167.331646MHz 172.642299MHz 173.370748MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534EC000495DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 2.5V | 2.5V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 2.5V | 75mA | - | 100MHz 125MHz 150MHz 200MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534CC002393DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 137.1MHz 137.5MHz 137.62MHz 137.9125MHz | 0.071 1.80mm | - | ||
![]() 534FC000495DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 2.5V | 2.5V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 100MHz 125MHz 150MHz 200MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534DC000212DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±7ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 3.3V | 75mA | - | 106.25MHz 125MHz 132.8125MHz 212.5MHz | 0.071 1.80mm | RoHS Compliant |