- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 552AC000371DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 297MHz | 3.3V | 75mA | 10MHz | 296.7033MHz | 297MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AC000527DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 707.35265MHz | 3.3V | 75mA | 10MHz | 657.421875MHz | 707.35265MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AC000403DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 698.81233MHz | 3.3V | 75mA | 10MHz | 644.53125MHz | 698.81233MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000491DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | 2013 | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 500MHz | 3.3V | 75mA | 10MHz | 250MHz | 500MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000654DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 794.727753MHz | 3.3V | 75mA | 10MHz | 704.293216MHz | 794.727753MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000941DG Silicon Labs | 14 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 125MHz | 622MHz | 0.071 1.80mm | - | ||
![]() 552AF000116DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 669.32658MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 669.32658MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000591DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 698.812334MHz | 794.727753MHz | 0.071 1.80mm | - | ||
![]() 552AC000526DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 704.38058MHz | 3.3V | 75mA | 10MHz | 690.569196MHz | 704.38058MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AF000812DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 145.175MHz | 434.65MHz | 0.071 1.80mm | - | ||
![]() 552FF000158DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 669.32658MHz | 2.5V | 75mA | 10MHz | 666.5143MHz 669.32658MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BF000112DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 644.53125MHz | 3.3V | 75mA | 10MHz | 622.08MHz 644.53125MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BB000505DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 3.3V | 75mA | - | 100MHz 900MHz 970MHz 1GHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BB000447DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 3.3V | 75mA | - | 80MHz 360MHz 400MHz 893.25MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552FD001001DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 296.703MHz 297MHz | - | 0.071 1.80mm | - | ||
![]() 552BF000964DG Silicon Labs | 14 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 296.703296MHz 297MHz | - | 0.071 1.80mm | - | ||
![]() 552AE000736DG Silicon Labs | 210 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 644.53125MHz | 698.812335MHz | 0.071 1.80mm | - | ||
![]() 552AG000111DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 707.35265MHz | 3.3V | 75mA | 10MHz | 657.42188MHz | 707.35265MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AH000479DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 716.5732MHz | 3.3V | 75mA | 10MHz | 669.3266MHz | 716.5732MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BD000559DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 794.727753MHz | 3.3V | 75mA | 10MHz | 698.812335MHz 794.727753MHz | - | 0.071 1.80mm | RoHS Compliant |