- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Frequency Adjustment-Mechanical | Linearity | Control Voltage-Max | Frequency Deviation/Pullability | Operating Frequency-Min | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 554BC000209DG Silicon Labs | 2771 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | SURFACE MOUNT | 1400MHz | -40°C~85°C | Strip | - | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | VCXO | - | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | - | 209MHz | - | - | - | 3.3V | 75mA | - | - | - | - | 10MHz | 39.3216MHz 120MHz 250MHz 312.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 554BC000552DG Silicon Labs | 2322 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 39.3216MHz 90MHz 120MHz 225MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 554BB000440DG Silicon Labs | 2843 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±100ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 622.08MHz 644.53125MHz 672.162712MHz 696.421484MHz | 0.071 1.80mm | - | ||
![]() 554BG000430DG Silicon Labs | 2512 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2013 | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 155.52MHz 166.628571MHz 622.08MHz 669.326582MHz | 0.071 1.80mm | - | ||
![]() 554BM000711DG Silicon Labs | 2198 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 144.39MHz 144.8MHz 434.55MHz 437.65MHz | 0.071 1.80mm | - | ||
![]() 554DJ002427DG Silicon Labs | 2289 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 117mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 100MHz 125MHz 200MHz 375MHz | 0.071 1.80mm | - | ||
![]() 554MM000141DG Silicon Labs | 2505 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 622.08MHz 644.53125MHz 669.32658MHz 693.48299MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532DC000712DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 1.2890625GHz 1.39762467GHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552EF000441DG Silicon Labs | 2402 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | 6 | VCXO | TRAY | 2.5V | 2.5V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 909.708387MHz | 0.35ns | 0.35ns | 55/45% | 2.5V | 75mA | NO | 10% | 2.5V | 75 ppm | 10MHz | 718.863785MHz 909.708387MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552CE000238DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 122.88MHz 153.6MHz | 0.071 1.80mm | - | ||
![]() 552GJ000132DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 148.35MHz 148.5MHz | 0.071 1.80mm | - | ||
![]() 532AB000191DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 622.08MHz 672.16271MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552CJ000270DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 160MHz | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 148.5MHz | - | - | - | 3.3V | 75mA | - | - | - | - | 10MHz | 148.351648MHz 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552CH000887DG Silicon Labs | 14 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 70MHz 140MHz | 0.071 1.80mm | - | ||
![]() 532BB000242DG Silicon Labs | 14 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 156.25MHz 312.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532DB000127DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 669.326582MHz 693.482991MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532FB000403DG Silicon Labs | 14 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 644.53125MHz 698.81233MHz | 0.071 1.80mm | - | ||
![]() 532KB000403DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 644.53125MHz 698.81233MHz | 0.071 1.80mm | - | ||
![]() 532AB000562DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 719.9975MHz 799.9975MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AA000478DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 340MHz 342MHz 345MHz 345MHz | 0.071 1.80mm | - |