- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 554AD000189DG Silicon Labs | 50 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 10MHz | - | 0.071 1.80mm | - | ||
![]() 534AB000121DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 8 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 622.08MHz 644.53125MHz 669.32658MHz 690.569196MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552DE000123DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | CML | Enable/Disable | Crystal | 117mA | Not Qualified | 166.62857MHz | 3.3V | 75mA | 10MHz | 155.52MHz 166.62857MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AB000229DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 622.08MHz 644.53125MHz 666.5MHz 669.3125MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AB000615DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 161.13281MHz 167.33165MHz 173.37075MHz 669.3266MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AB002391DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 608.25MHz 644.53125MHz 698.812334MHz 701.25MHz | - | 0.071 1.80mm | - | ||
![]() 534FB002397DG Silicon Labs | 50 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 312.5MHz | - | 0.071 1.80mm | - | ||
![]() 552BM000598DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 150MHz 200MHz | - | 0.071 1.80mm | - | ||
![]() 534FB002471DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 10MHz 480MHz | - | 0.071 1.80mm | - | ||
![]() 534FB000665DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 320MHz 400MHz 480MHz 500MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AJ000150DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | 2013 | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 148.5MHz | 3.3V | 75mA | 10MHz | 148.352MHz | 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 554BM000591DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2013 | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 60MHz 100MHz 112.5MHz 120MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AC000242DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 156.25MHz 312.5MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532DC001010DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 608.256MHz 644.53125MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532FC000595DG Silicon Labs | 50 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 100MHz 250MHz | - | 0.071 1.80mm | - | ||
![]() 532FC000932DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 400MHz | - | 0.071 1.80mm | - | ||
![]() 532KC000813DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | - | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 125MHz 644.53125MHz | - | 0.071 1.80mm | - | ||
![]() 532FC000967DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 322.265625MHz 402.832031MHz | - | 0.071 1.80mm | - | ||
![]() 533AC000068DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 698.812335MHz 705.024MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 533EC000106DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 155.52MHz 622.08MHz | - | 0.071 1.80mm | RoHS Compliant |