- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Frequency Adjustment-Mechanical | Linearity | Control Voltage-Max | Frequency Deviation/Pullability | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 513JCA000270BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | 18mA | - | - | - | - | - | 148.351648MHz 148.5MHz | - | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CCD001123AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | - | - | - | - | - | 24MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 513CCA000496AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si513 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | - | - | - | - | - | 1.544MHz 2.048MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 512KBA000631AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | - | - | - | - | - | 36MHz 37.125MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 513CCA000962AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si513 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | - | - | - | - | - | 122.4MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 512CAA000210AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | - | - | - | - | - | 100MHz | 200MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 512CCB000684AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | - | - | - | - | - | 22.748MHz 146.19MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 512ABC000410AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | 18mA | - | - | - | - | - | 74.1758241MHz 74.25MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 512NBA000874AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | - | - | - | - | - | 100kHz 1MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 516CAA000163BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | - | - | - | - | 22mA | - | - | - | - | - | 26.973027MHz 27MHz | - | 0.052 1.33mm | RoHS Compliant | ||
![]() 516CKB000230BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | - | - | - | - | 22mA | - | - | - | - | - | 22.5792MHz 24.576MHz | - | 0.052 1.33mm | RoHS Compliant | ||
![]() 513AAA000142AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si513 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | 18mA | - | - | - | - | - | 156.25MHz 159.375MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 513ACA000594AAG Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si513 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | 18mA | - | - | - | - | - | 125MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 512ABA000740AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | 18mA | - | - | - | - | - | 25MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 512BCA000594AAG Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | 18mA | - | - | - | - | - | 125MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552CA000388DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 160MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | 6 | VCXO | TRAY | 3.3V | 3.3V | compliant | ±100ppm | CMOS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 74.1758MHz | 55/45% | 3.3V | 75mA | NO | 10% | 3.3V | 100 ppm | 10MHz | 27MHz 74.1758MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 516AAA000132AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | - | - | - | - | 22mA | - | - | - | - | - | 148.35MHz 148.5MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552CK000353DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±100ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | 75mA | - | - | - | - | - | 33.8688MHz 36.864MHz | - | 0.071 1.80mm | - | ||
![]() 552CK000230DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 160MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | 6 | VCXO | TRAY | 3.3V | 3.3V | compliant | ±100ppm | CMOS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 24.576MHz | 55/45% | 3.3V | 75mA | NO | 10% | 3.3V | 295 ppm | 10MHz | 22.5792MHz 24.576MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552CK000174DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±100ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | 75mA | - | - | - | - | - | 45.1584MHz 49.152MHz | - | 0.071 1.80mm | - |