- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 552DD000352DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±50ppm | CML | Enable/Disable | Crystal | 117mA | Not Qualified | 666.51MHz | 3.3V | 75mA | 10MHz | 622.08MHz 666.51MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AF000341DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 622.08MHz | 3.3V | 75mA | 10MHz | 594MHz | 622.08MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BD000997DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 323.95MHz 324.05MHz | - | 0.071 1.80mm | - | ||
![]() 552BD000193DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 311.04MHz | 3.3V | 75mA | 10MHz | 155.52MHz 311.04MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000593DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 644.53125MHz | 698.81225MHz | 0.071 1.80mm | - | ||
![]() 552BD000945DG Silicon Labs | 50 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 665MHz 710MHz | - | 0.071 1.80mm | - | ||
![]() 552AD000207DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 625MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 625MHz | 0.071 1.80mm | RoHS Compliant | ||
552AD000226DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | 2012 | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 624.694MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 624.694MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BB000507DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 3.3V | 75mA | - | 942MHz 977MHz 980MHz 1GHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534DB000538DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±20ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 3.3V | 75mA | - | 100MHz 400MHz 980MHz 1GHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532FA000343DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 200MHz 230MHz | - | 0.071 1.80mm | - | ||
![]() 552AE000106DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 622.08MHz | 3.3V | 75mA | 10MHz | 155.52MHz | 622.08MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BB000112DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | - | ±100ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 644.53125MHz | 3.3V | 75mA | 10MHz | 622.08MHz 644.53125MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AH000127DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 693.482991MHz | 3.3V | 75mA | 10MHz | 669.326582MHz | 693.482991MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AE000107DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 669.32658MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 669.32658MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AE000066DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 698.812334MHz | 644.53125MHz | 0.071 1.80mm | - | ||
![]() 552AE000112DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 644.53125MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 644.53125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AG000112DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 644.53125MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 644.53125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AG000108DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 693.48299MHz | 3.3V | 75mA | 10MHz | 644.53125MHz | 693.48299MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AG000471DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 644.5313MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 644.5313MHz | 0.071 1.80mm | RoHS Compliant |