- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 516FAA000270BAG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 250MHz | -40°C~85°C | Tray | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | 6 | VCXO | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | 0.27MHz | 2.5V | 22mA | 0.1MHz | 148.351648MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 534CA000317DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 3.3V | 75mA | - | 40MHz 50MHz 80MHz 100MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516BHA000270BAG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.351648MHz 148.5MHz | 0.052 1.33mm | - | ||
![]() 533CB000614DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 33MHz 66MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CB000400DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 80MHz 100MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516EHA000270BAG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | VCXO | 2.5V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | - | - | 22mA | - | 148.351648MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 534CA000309DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 3.3V | 75mA | - | 27MHz 74.175824MHz 74.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532JB000109DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 1.8V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 74.175824MHz 74.25MHz | 0.071 1.80mm | - | ||
![]() 516BKB000132BAG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.35MHz 148.5MHz | 0.052 1.33mm | - | ||
![]() 534EA000371DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 2.5V | 2.5V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 2.5V | 75mA | - | 10MHz 11.6MHz 12MHz 13.2MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AA000104DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 155.52MHz 156.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AA000123DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 155.52MHz 166.62857MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532BA001044DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 50MHz 62.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532BA000960DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 148.945454MHz 153.6MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532BA000439DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 100MHz 156.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532NA000233DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 100MHz 125MHz | 0.071 1.80mm | - | ||
![]() 533AA000931DG Silicon Labs | 50 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 100MHz 140MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532SA000314DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 166.628571MHz 188MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534CB000545DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 3.3V | 75mA | - | 25MHz 26MHz 27MHz 28.6363MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534CB000317DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 3.3V | 75mA | - | 40MHz 50MHz 80MHz 100MHz | 0.071 1.80mm | RoHS Compliant |