- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534CB000235DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 3.3V | 75mA | 12.288MHz 16.384MHz 22.5792MHz 24.576MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FB000272DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 2.5V | 75mA | 46.08MHz 50.56MHz 55.04MHz 64MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 533KA000246DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 1.8V | - | compliant | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 75mA | 156.25MHz 200MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534VB000536DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 1.8V | 1.8V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 1.8V | 75mA | 37.209375MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534GB000559DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 12MHz 25MHz 50MHz 125MHz | 0.071 1.80mm | - | ||
![]() 597GA000586DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tray | Si597 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 2.5V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | - | - | 75mA | 100MHz 120MHz 130MHz 160MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516BAA000118AAG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | 22mA | 74.175824MHz 74.25MHz | 0.071 1.80mm | - | ||
![]() 532AB000124DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 125MHz 212.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516NCB000319AAG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | - | 22mA | 10MHz 25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AB000412DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 161.132812MHz 164.355468MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AB000476DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 167.331645MHz 179.14329MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 533AB000771DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 106.25MHz 156.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532SB000314DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 166.628571MHz 188MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532FB000345DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 75MHz 150MHz | 0.071 1.80mm | - | ||
![]() 532FB000105DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 155.52MHz 161.13281MHz | 0.071 1.80mm | - | ||
![]() 532FB000124DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 125MHz 212.5MHz | 0.071 1.80mm | - | ||
![]() 534DA000202DG Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±50ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | 3.3V | 75mA | 155.52MHz 167.33165MHz 173.37075MHz 176.83816MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534DA000316DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±50ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | 3.3V | 75mA | 156.25MHz 159.375MHz 161.13281MHz 164.35547MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FA000323DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 108MHz 148.3516MHz 148.5MHz 156.25MHz | 0.071 1.80mm | - | ||
![]() 534AA002371DG Silicon Labs | 50 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 125MHz 128.788MHz 155.52MHz 156.25MHz | 0.071 1.80mm | - |