- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 513GBA000342BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 25MHz 125MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CBD000613BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 99.9MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CAB001058BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 15.36MHz 16MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CBC000230BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 22.5792MHz 24.576MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512KCC000118BAG Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 74.175824MHz 74.25MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CBD000230BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 22.5792MHz 24.576MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513GBB000233BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 100MHz 125MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512KCC000953BAG Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 74.1758MHz 74.25MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513GCA000937BAG Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 27MHz 100MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513DAA001060BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | 18mA | 27MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 512MCB000230BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 22.5792MHz 24.576MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513DAA001060BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | 18mA | 27MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 512FBA000912BAG Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 74.175MHz 74.25MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513JAA000632BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 90MHz 108MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CCD001123AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 24MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 512RBA000740BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 25MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513FAA000855BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 106.25MHz 187.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512JBB000578BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 21.5MHz 25.8MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513NBA000865BAG Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 50MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512BCA001013BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 40MHz 65MHz | 0.052 1.33mm | RoHS Compliant |