- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 554CE000300DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 30.72MHz 38.4MHz 39MHz 40MHz | - | 0.071 1.80mm | - | ||
![]() 533FB000308DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 150MHz 300MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 554MJ000355DG Silicon Labs | 2412 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 100MHz 125MHz 200MHz 250MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FA002403DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 145MHz 161.1328MHz 174.7021MHz 644.53125MHz | - | 0.071 1.80mm | - | ||
![]() 554CE000259DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 50.22973MHz 54.607158MHz 54.661765MHz 84.375MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FA000595DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 75MHz 150MHz 200MHz 300MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 554CE000320DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 10MHz 13MHz 20MHz 40MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532BB000507DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 300MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 554CJ000397DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 12.96MHz 13.427743MHz 13.9443038MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534NA000448DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 610.75MHz 612MHz 613MHz 614MHz | - | 0.071 1.80mm | - | ||
![]() 532DB000919DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 644.5312MHz 693.48299MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 533AB000501DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 212.5MHz 307.2MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FA000660DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 156.25MHz 312.5MHz 625MHz 644.5312MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AE000303DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 167.331646MHz | 3.3V | 75mA | 10MHz | 155.52MHz | 167.331646MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AM000123DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 166.62857MHz | 3.3V | 75mA | 10MHz | 155.52MHz | 166.62857MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BH000270DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 148.5MHz | 3.3V | 75mA | 10MHz | 148.351648MHz 148.5MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552EJ000132DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 2.5V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 148.35MHz 148.5MHz | - | 0.071 1.80mm | - | ||
![]() 552AJ000123DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 166.62857MHz | 3.3V | 75mA | 10MHz | 155.52MHz | 166.62857MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BJ000270DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 6 | VCXO | 3.3V | 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 148.5MHz | 3.3V | 75mA | 10MHz | 148.351648MHz 148.5MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AJ000710DG Silicon Labs | 50 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 125MHz | 153.6MHz | 0.071 1.80mm | - |