- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Frequency Adjustment-Mechanical | Linearity | Control Voltage-Max | Frequency Deviation/Pullability | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 552AD000711DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 153.6MHz | 155.52MHz | 0.071 1.80mm | - | ||
![]() 552AD000126DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 125MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | NO | 10% | 3.3V | 80 ppm | 10MHz | 125MHz | 155.52MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AF000710DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 125MHz | 153.6MHz | 0.071 1.80mm | - | ||
![]() 552AC000270DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 148.5MHz | - | - | - | 3.3V | 75mA | - | - | - | - | 10MHz | 148.351648MHz | 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BC000270DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | - | 148.5MHz | - | - | - | 3.3V | 75mA | - | - | - | - | 10MHz | 148.351648MHz 148.5MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BF000048DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | - | 148.5MHz | - | - | - | 3.3V | 75mA | - | - | - | - | 10MHz | 148.5MHz 148.351648MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552FD000455DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 148.3516MHz 148.5MHz | - | 0.071 1.80mm | - | ||
![]() 552FF000104DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | - | 156.25MHz | - | - | - | 2.5V | 75mA | - | - | - | - | 10MHz | 155.52MHz 156.25MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552DD000123DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | CML | Enable/Disable | Crystal | 117mA | Not Qualified | - | 166.62857MHz | - | - | - | 3.3V | 75mA | - | - | - | - | 10MHz | 155.52MHz 166.62857MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552ED000132DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 148.35MHz 148.5MHz | - | 0.071 1.80mm | - | ||
![]() 534BB000495DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 100MHz 125MHz 150MHz 200MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534BB002506DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 100MHz 125MHz 150MHz 175MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 546ABA000651BBG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±10ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | - | - | - | - | 112mA | - | - | - | - | - | 156.25MHz 212.5MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534AC002518DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 100MHz 101MHz 102MHz 103MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534CC002514DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 88MHz 94.13MHz 100.66MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534NB000495DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 100MHz 125MHz 150MHz 200MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 546BBA001061BBG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±10ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 112mA | - | - | - | - | - | 156.25MHz 322.265625MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAGA001924BBG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 121mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 549CAJC001941BBG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | - | Crystal | 127mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz 26MHz 27MHz 33.33MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAHC000159BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 112mA | - | - | - | - | - | - | - | 0.052 1.33mm | ROHS3 Compliant |