- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534AA000349DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 275MHz 290MHz 580MHz 752.5MHz | 0.071 1.80mm | - | ||
![]() 534NA002401DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 478MHz 479MHz 480MHz 481MHz | 0.071 1.80mm | - | ||
![]() 534FA002365DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 156.25MHz 312.5MHz 625MHz 644.531MHz | 0.071 1.80mm | - | ||
![]() 532AB000973DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 644.53125MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534FA002366DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 156.25MHz 174.702125MHz 176.25MHz 644.53125MHz | 0.071 1.80mm | - | ||
![]() 534FA000760DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 161.1328MHz 174.7021MHz 644.53125MHz 698.8084MHz | 0.071 1.80mm | - | ||
![]() 534FA000595DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 2.5V | 75mA | 75MHz 150MHz 200MHz 300MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532DB001091DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 75mA | 322.265625MHz 349.406165MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534BA000690DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 148.351648MHz 148.5MHz 296.703296MHz 297MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 554CM000414DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 10MHz 12.5MHz 14MHz 17MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AA002508DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 138MHz 257MHz 319MHz 382MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 554CE000300DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 30.72MHz 38.4MHz 39MHz 40MHz | 0.071 1.80mm | - | ||
![]() 534BA000595DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 3.3V | 75mA | 75MHz 150MHz 200MHz 300MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 554PG000512DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 72.4MHz 72.48MHz 72.56MHz 72.64MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534DA000141DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±50ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | 3.3V | 75mA | 622.08MHz 644.53125MHz 669.32658MHz 693.48299MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AA000465DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 3.3V | 75mA | 350MHz 400MHz 450MHz 500MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534KA000276DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 1.8V | 1.8V | compliant | ±50ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | 1.8V | 75mA | 531.25MHz 550MHz 644.53125MHz 657.42188MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534KA000403DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | - | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 75mA | 622.08MHz 669.326582MHz 693.482937MHz 707.3125MHz | 0.071 1.80mm | - | ||
![]() 554CH000260DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 11.2896MHz 12.288MHz 22.5792MHz 24.576MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BA000480DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 100MHz 125MHz 156.25MHz 312.5MHz | 0.071 1.80mm | ROHS3 Compliant |