- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534BA000690DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 148.351648MHz 148.5MHz 296.703296MHz 297MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 552BM000455DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 148.3516MHz 148.5MHz | 0.071 1.80mm | - | ||
![]() 554CH000395DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 11.2896MHz 24.576MHz 45.1584MHz 49.152MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 547DAB002466BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 2MHz 455MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 562BAA002496BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si562 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 157mA | - | - | - | - | - | 80MHz 160MHz 320MHz 500MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534FB000245DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 300MHz 333MHz 350MHz 400MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AB000121DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 622.08MHz 644.53125MHz 669.32658MHz 690.569196MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AB000472DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 167.331719MHz 622.08MHz 666.514375MHz 669.326875MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FB000254DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 212.5MHz 250MHz 300MHz 312.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 564BAJC002091ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si564 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | - | Crystal | 157mA | - | - | - | - | - | 100MHz 125MHz 156.25MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534AB000616DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 106.25MHz 156.25MHz 161.132812MHz 312.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AB000229DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 622.08MHz 644.53125MHz 666.5MHz 669.3125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FB002471DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 10MHz 480MHz | 0.071 1.80mm | - | ||
![]() 534FB002500DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 200MHz 233MHz 266MHz 300MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534FB002370DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 156.25MHz 312.5MHz 625MHz 644MHz | 0.071 1.80mm | - | ||
![]() 534KB000124DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 622.08MHz 644.531MHz 657.42188MHz 669.32658MHz | 0.071 1.80mm | - | ||
![]() 534FB002366DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 156.25MHz 174.702125MHz 176.25MHz 644.53125MHz | 0.071 1.80mm | - | ||
![]() 552BJ000270DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 148.5MHz | 3.3V | 75mA | 10MHz | 148.351648MHz 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 554AD000163DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 54MHz 74.175824MHz 74.25MHz 108MHz | 0.071 1.80mm | - | ||
![]() 552BM000270DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 148.351648MHz 148.5MHz | 0.071 1.80mm | - |