- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 532KC001006DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | - | ±7ppm | CML | Enable/Disable | Crystal | 108mA | 75mA | 125MHz 307.2MHz | 0.071 1.80mm | - | ||
![]() 532KC000593DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | - | ±7ppm | CML | Enable/Disable | Crystal | 108mA | 75mA | 644.53125MHz 698.81225MHz | 0.071 1.80mm | - | ||
![]() 532FC000936DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 644.53125MHz 701.25MHz | 0.071 1.80mm | - | ||
![]() 532MC000299DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 669.3265MHz 670.8386MHz | 0.071 1.80mm | - | ||
![]() 532MC000112DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 622.08MHz 644.53125MHz | 0.071 1.80mm | - | ||
![]() 533AC000308DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 150MHz 300MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532EC000733DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 122.88MHz 614.4MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 533AC000593DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 644.53125MHz 698.81225MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 533BC000491DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 250MHz 500MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 547DAA002479BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CML | Enable/Disable | Crystal | 121mA | 112mA | 304.125MHz 322.265625MHz 349.406162MHz 350.625MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 567ABA002531ABGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si567 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | VCXO | - | 2.5V 3.3V | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 170mA | - | 50.63282MHz 142.8MHz 216.666667MHz 499.654MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532AC001093DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 644.53125MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 533FC000339DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 125MHz 250MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 533AC000376DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 644.53125MHz 698.912334MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 533BC000872DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 644.53125MHz 698.81234MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 547ABA002470BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | ±10ppm | LVPECL | Enable/Disable | Crystal | 153mA | 112mA | 644.5312MHz 698.8123MHz 701.9044MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532DC001045DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±7ppm | CML | Enable/Disable | Crystal | 108mA | 75mA | 644.53125MHz 664.0625MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 533AC000066DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 644.53125MHz 698.812334MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532DC000500DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | CML | Enable/Disable | Crystal | 108mA | 75mA | 672.162711MHz 696.61493MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 547ACA002541BBGR Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V 3.3V | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 153mA | 112mA | 745.8MHz 745.1MHz 762.5MHz 770.2MHz | 0.052 1.33mm | ROHS3 Compliant |