- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534PA000366DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 80MHz 100MHz 125MHz 150MHz | 0.071 1.80mm | - | ||
![]() 534NA000315DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 100MHz 120MHz 125MHz 150MHz | 0.071 1.80mm | - | ||
![]() 534KA000404DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | - | ±50ppm | CML | Enable/Disable | Crystal | 108mA | 75mA | 155.52MHz 167.331645MHz 173.370734MHz 176.828125MHz | 0.071 1.80mm | - | ||
![]() 533AB000124DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 125MHz 212.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 546BAA000048BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | 148.351648MHz 148.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534AA000011DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 200MHz 233MHz 250MHz 267MHz | 0.071 1.80mm | - | ||
![]() 533BB000213DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 125MHz 156.25MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 533AB000771DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 106.25MHz 156.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 533BB000849DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 167.3316MHz 173.3702MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000174DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 45.1584MHz 49.152MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000337DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 12.2727MHz 14.75MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000920DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 45.184MHz 49.152MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000362DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 95MHz 105MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000629DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 22.5792MHz 25.576MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532MC000230DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 22.5792MHz 24.576MHz | 0.071 1.80mm | - | ||
![]() 532PC000230DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 22.5792MHz 24.576MHz | 0.071 1.80mm | - | ||
![]() 533SC000230DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 22.5792MHz 24.576MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000332DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 90MHz 125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 596FD001125DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si596 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | VCXO | - | 2.5V | - | ±20ppm | LVDS | - | Crystal | 110mA | - | 296.7MHz 297MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 547CBC002535BBGR Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V 2.5V 3.3V | - | ±10ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 8MHz 10MHz 20MHz 25MHz | 0.052 1.33mm | ROHS3 Compliant |