- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 532AB000561DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 720MHz 800MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 549BCJA002071ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±7ppm | LVDS | - | Crystal | 121mA | - | - | - | - | - | 10MHz 25MHz 100MHz 100.6MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552FD001079DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 148.5MHz 297MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 552BC000206DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 307.2MHz | 3.3V | 75mA | 10MHz | 245.76MHz 307.2MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552FC000426DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 614.4MHz | 2.5V | 75mA | 10MHz | 307.2MHz 614.4MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552FD001001DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 296.703MHz 297MHz | 0.071 1.80mm | - | ||
![]() 552HA001122DG Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | ±100ppm | CML | Enable/Disable | Crystal | 117mA | - | - | - | 75mA | - | 500MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 546AAA001057BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 698.8123MHz 701.9044MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552FD000964DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 296.703296MHz 297MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 569DFCA002036ABGR Silicon Labs | 2027 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si569 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 167mA | - | - | - | - | - | 2.875GHz 2.877875GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 569AACA002161ABGR Silicon Labs | 2112 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si569 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V 3.3V | - | - | ±20ppm | LVPECL | - | Crystal | 170mA | - | - | - | - | - | 50MHz 150MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534MB000306DGR Silicon Labs | 2687 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 600MHz 640MHz 800MHz 1GHz | 0.071 1.80mm | - | ||
![]() 569AACA002014ABGR Silicon Labs | 2375 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si569 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V 3.3V | - | - | ±20ppm | LVPECL | - | Crystal | 170mA | - | - | - | - | - | 10MHz | 0.052 1.33mm | - | ||
![]() 534BB000505DGR Silicon Labs | 2120 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 3.3V | 75mA | - | 100MHz 900MHz 970MHz 1GHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 569ADCA002026BBGR Silicon Labs | 2706 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si569 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 170mA | - | - | - | - | - | 1.5GHz 1.5625GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534DB000514DGR Silicon Labs | 2245 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | - | ±20ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 3.3V | 75mA | - | 976MHz 977MHz 978MHz 1GHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534DB000538DGR Silicon Labs | 2554 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 3.3V | 75mA | - | 100MHz 400MHz 980MHz 1GHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532FB000376DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 644.53125MHz 698.912334MHz | 0.071 1.80mm | - | ||
![]() 569ADCA002026BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si569 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 170mA | - | - | - | - | - | 1.5GHz 1.5625GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 569AACA002014ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si569 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 170mA | - | - | - | - | - | 10MHz | 0.052 1.33mm | ROHS3 Compliant |