- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 513CCC001067AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 40.25MHz 40.35MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 512ACA000439BAGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18mA | 100MHz 156.25MHz | - | 0.052 1.33mm | RoHS Compliant | ||
![]() 513FCB000581BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 130MHz 156.25MHz | - | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CCA001024AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 5.1728MHz 5.1763MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 512CCA000174AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 45.1584MHz 49.152MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 513JCB000270BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 148.351648MHz 148.5MHz | - | 0.052 1.33mm | - | ||
![]() 512BBA000644BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 161.1328MHz 174.7031MHz | - | 0.052 1.33mm | RoHS Compliant | ||
![]() 513JCA000644BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 161.1328MHz 174.7031MHz | - | 0.052 1.33mm | RoHS Compliant | ||
![]() 513CBC001067AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Si513 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 40.25MHz 40.35MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 512JCA000845BAGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 100kHz 250MHz | - | 0.052 1.33mm | RoHS Compliant | ||
![]() 512AAA000606AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18mA | 250kHz 500kHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 512CCA000132AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 148.35MHz 148.5MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 516CAA000109BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | VCXO | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | 22mA | 74.175824MHz 74.25MHz | - | 0.052 1.33mm | RoHS Compliant | ||
![]() 512BBB000345BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 75MHz 150MHz | - | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CAA001035AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 100kHz | 200MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 512ABC000410AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18mA | 74.1758241MHz 74.25MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 512ABA000934AAGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18mA | 48MHz 100MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 513MBA000230AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 22.5792MHz 24.576MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 512NBA000874AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 100kHz 1MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 512CCB000684AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 22.748MHz 146.19MHz | - | 0.071 1.80mm | RoHS Compliant |