- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 516CEB000590AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 212.5MHz | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | 0.59MHz | 3.3V | 22mA | 0.1MHz | 3.579545MHz 4.43361875MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 512MBB000132AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | 18mA | - | 148.35MHz 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 513FBA000292AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | 18mA | - | 125MHz 200MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 512BCA001072AAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | 18mA | - | 23.976MHz 24MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534AB000601DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 155.52MHz 161.132812MHz 167.328125MHz 176.8375MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FB000441DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 106.25MHz 125MHz 150MHz 212.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BB000556DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 3.3V | 75mA | - | 37.5MHz 50MHz 75MHz 150MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534EB000566DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 2.5V | 75mA | - | 80MHz 100MHz 125MHz 156.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534CB000490DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 3.3V | 75mA | - | 25MHz 66MHz 100MHz 133MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AB002364DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 164.35547MHz 166.625MHz 174.70304MHz 176.82813MHz | 0.071 1.80mm | - | ||
![]() 534BB000174DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 3.3V | 75mA | - | 106.25MHz 124.2MHz 125MHz 156.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534GB000366DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 80MHz 100MHz 125MHz 150MHz | 0.071 1.80mm | - | ||
![]() 534CC002387DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 19.4MHz 19.434MHz 19.446MHz 19.48MHz | 0.071 1.80mm | - | ||
![]() 534AC000515DGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 10MHz 20MHz 30MHz 40MHz | 0.071 1.80mm | - | ||
![]() 534CC000412DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 3.3V | 75mA | - | 36.4MHz 37.209375MHz 37.8MHz 38MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BB002504DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 100MHz 125MHz 156MHz 200MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534CC002459DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 22.5792MHz 24.576MHz 26MHz 26MHz | 0.071 1.80mm | - | ||
![]() 534CC000633DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 3.3V | 75mA | - | 45.1584MHz 49.152MHz 90.3168MHz 98.304MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BB000495DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 100MHz 125MHz 150MHz 200MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534QB002492DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 74.1758242MHz 74.25MHz 148.351648MHz 148.5MHz | 0.071 1.80mm | ROHS3 Compliant |