- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 554MM002445DGR Silicon Labs | 2407 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 75mA | 404MHz 406MHz 408MHz 410MHz | 0.071 1.80mm | - | ||
![]() 554DJ002367DGR Silicon Labs | 2852 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 117mA | - | - | 75mA | 100MHz 200MHz 375MHz 750MHz | 0.071 1.80mm | - | ||
![]() 533AB000501DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 212.5MHz 307.2MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BA000485DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 3.3V | 75mA | 288.096MHz 288.288MHz 288.48MHz 288.672MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 554FJ002538DG Silicon Labs | 2609 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | 75mA | 122.88MHz 153.6MHz 245.76MHz 491.52MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 554AC000282DGR Silicon Labs | 2128 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 75mA | 622.08MHz 644.53125MHz 666.51429MHz 669.32658MHz | 0.071 1.80mm | - | ||
![]() 534AA000565DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 3.3V | 75mA | 50MHz 400MHz 500MHz 550MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 533BB000633DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 106.25MHz 644.53125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FA000627DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 2.5V | 75mA | 125MHz 156.25MHz 200MHz 312.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FA000526DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 2.5V | 75mA | 155.52MHz 156.25MHz 200MHz 312.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AA000349DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 275MHz 290MHz 580MHz 752.5MHz | 0.071 1.80mm | - | ||
![]() 534NA002401DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 478MHz 479MHz 480MHz 481MHz | 0.071 1.80mm | - | ||
![]() 534FA002365DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 156.25MHz 312.5MHz 625MHz 644.531MHz | 0.071 1.80mm | - | ||
![]() 532AB000973DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 644.53125MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534FA002366DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 156.25MHz 174.702125MHz 176.25MHz 644.53125MHz | 0.071 1.80mm | - | ||
![]() 534FA000760DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 161.1328MHz 174.7021MHz 644.53125MHz 698.8084MHz | 0.071 1.80mm | - | ||
![]() 534FA000595DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 2.5V | 75mA | 75MHz 150MHz 200MHz 300MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532DB001091DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 75mA | 322.265625MHz 349.406165MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534BA000690DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 148.351648MHz 148.5MHz 296.703296MHz 297MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 554CM000414DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 10MHz 12.5MHz 14MHz 17MHz | 0.071 1.80mm | RoHS Compliant |