- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 546BBA001061BBG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±10ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | 156.25MHz 322.265625MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAGA001924BBG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 121mA | - | - | - | ROHS3 Compliant | ||
![]() 549CAJC001941BBG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | - | Crystal | 127mA | - | 10MHz 26MHz 27MHz 33.33MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAHC000159BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAGA001925BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | 156.25MHz 285MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546BBA000651BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±10ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | 156.25MHz 212.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 566BFA000270BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si566 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 167mA | - | 148.351648MHz 148.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAJB001938ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | - | Crystal | 121mA | - | 120MHz 125MHz 128MHz 170MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAJB001930ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | - | Crystal | 121mA | - | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 564BAED002115BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si564 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 157mA | - | 100MHz 156.25MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 564CAGD002057BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si564 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 135mA | - | 100MHz 125MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549CAEC001912ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 6.864MHz 33.8688MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549CAHC001942BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 24MHz 33.33MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAJB001916BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | - | Crystal | 121mA | - | 156.25MHz 161.1328MHz 312.5MHz 322.2656MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546BCA001087ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si546 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±7ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | 240.474MHz 320.632MHz | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 597SD000577DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si597 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | VCXO | - | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 110mA | 75mA | 125MHz 150MHz 156.25MHz 433MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 564CAGD002060BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si564 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 135mA | - | 125MHz 250MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 564BAED002116BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si564 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 157mA | - | 100MHz 161.132812MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532BC000926DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 140MHz 160MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532FC000455DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 148.3516MHz 148.5MHz | 0.071 1.80mm | - |