- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534FC002474DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 120MHz 156.25MHz 160MHz 250MHz | 0.071 1.80mm | - | ||
![]() 534BC000753DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 669.326582MHz 690.569196MHz 693.482991MHz 707.352651MHz | 0.071 1.80mm | - | ||
![]() 569ABCC002109ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si569 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 170mA | - | - | - | 142.8MHz 499.654MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549AAJA001949ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | - | Crystal | 153mA | - | - | - | 3.5MHz 12MHz 20MHz 116MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAJA001932ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | - | Crystal | 121mA | - | - | - | 1MHz 10MHz 100MHz 1GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAJA000105BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | - | Crystal | 121mA | - | - | - | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534DC002512DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 75mA | 257.8125MHz 322.265625MHz 349.406165MHz 350.625MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 554CM000710DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 144.488MHz 144.48805MHz 144.4881MHz 144.48815MHz | 0.071 1.80mm | - | ||
![]() 561AAA001109BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si561 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 160mA | - | - | - | 2.2GHz 2.4GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 562AAA002491ABGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si562 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 160mA | - | - | - | 1.520625GHz 1.61132812GHz 1.746875GHz 1.753125GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534DC000619DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | 3.3V | 75mA | 161.132812MHz 174.703082MHz 644.53125MHz 698.812331MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 554BG000428DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | 75mA | 125MHz 155.52MHz 166.628571MHz 167.331645MHz | 0.071 1.80mm | - | ||
![]() 564AAJA002063BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si564 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | - | Crystal | 160mA | - | - | - | 1.151GHz 2.047GHz 2.195GHz 2.265GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 564AAEA002110BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si564 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 160mA | - | - | - | 156.25MHz 312.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532NB000446DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 1.164GHz 1.19GHz | 0.071 1.80mm | - | ||
![]() 534BA000347DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 3.3V | 75mA | 1.1GHz 1.213GHz 1.3GHz 1.4GHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 554AH002463DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 75mA | 161.5MHz | 0.071 1.80mm | - | ||
![]() 564AAJA002119ABGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si564 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | - | Crystal | 160mA | - | - | - | 6MHz 10MHz 12MHz 1GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 562BAA002529BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si562 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 157mA | - | - | - | 1.57742GHz 1.57542GHz 1.602GHz 1.604GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAJA001953BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | - | Crystal | 121mA | - | - | - | - | 0.052 1.33mm | ROHS3 Compliant |