- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 552AA000127DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | 2012 | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 693.482991MHz | 3.3V | 75mA | 10MHz | 669.326582MHz | 693.482991MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AK000108DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 693.48299MHz | 3.3V | 75mA | 10MHz | 644.53125MHz | 693.48299MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BC002526DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 250MHz 300MHz 350MHz 400MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 552AA000012DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 644.53125MHz | 3.3V | 75mA | 10MHz | 644.53125MHz | 622.08MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AA000371DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 297MHz | 3.3V | 75mA | 10MHz | 296.7033MHz | 297MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AA000980DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 701.904424MHz | 705.024MHz | 0.071 1.80mm | - | ||
![]() 552AA000435DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 693.483MHz | 3.3V | 75mA | 10MHz | 669.3266MHz | 693.483MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AK000111DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 707.35265MHz | 3.3V | 75mA | 10MHz | 657.42188MHz | 707.35265MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 564DAJA002017BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Ultra™ Si564 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V 2.5V 3.3V | - | - | ±20ppm | CML | - | Crystal | 157mA | - | - | - | - | - | 2.875GHz 2.877875GHz 2.88363075GHz 2.89516527GHz | - | 0.052 1.33mm | - | ||
![]() 552BB000112DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±100ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 644.53125MHz | 3.3V | 75mA | 10MHz | 622.08MHz 644.53125MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532MB000290DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 800MHz 1GHz | - | 0.071 1.80mm | - | ||
![]() 552AC000527DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 707.35265MHz | 3.3V | 75mA | 10MHz | 657.421875MHz | 707.35265MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000207DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 625MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 625MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000127DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 693.482991MHz | 3.3V | 75mA | 10MHz | 669.326582MHz | 693.482991MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AC000471DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 644.5313MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 644.5313MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000654DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 794.727753MHz | 3.3V | 75mA | 10MHz | 704.293216MHz | 794.727753MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000491DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 500MHz | 3.3V | 75mA | 10MHz | 250MHz | 500MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000888DGR Silicon Labs | In Stock | - | Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 100MHz | 500MHz | 0.071 1.80mm | - | ||
![]() 552AC000371DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 297MHz | 3.3V | 75mA | 10MHz | 296.7033MHz | 297MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AF000112DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 644.53125MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 644.53125MHz | 0.071 1.80mm | RoHS Compliant |