- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height
- Height Seated (Max)
- Max Supply Current
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Silicon Labs Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511JBB-ABAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 1.8V | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 23mA | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | ||
![]() 511NBA-ABAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±50ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 26mA | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 511HBB-BBAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.5V | ±50ppm | HCSL | Enable/Disable | Crystal | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | 44mA | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 511JBA-ABAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V | ±25ppm | LVDS | Enable/Disable | Crystal | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 23mA | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 511MBB-ABAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | ±30ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 26mA | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | ||
![]() 511DBA-CAAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~250MHz | 44mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 510RBB-AAAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 1.8V | ±50ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 26mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 510QBB-AAAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.5V | ±50ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 26mA | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 511DBB-CAAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~250MHz | 44mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 510QBA-AAAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | ±50ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 26mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 511NBB-BBAG Silicon Labs | 42 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±50ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | - | - | 0.050 1.28mm | - | - | - | ||
![]() 511HBB-ABAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 44mA | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | ||
![]() 511ABA-CAAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~250MHz | 43mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 511BBA-BBAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | 23mA | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | ||
![]() 510RCA-CBAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 1.8V | ±30ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~212.5MHz | 26mA | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | ||
![]() 510RCB-CBAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V | ±30ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~212.5MHz | 26mA | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 511MCA-CBAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | ±30ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~212.5MHz | 26mA | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | ||
![]() 511HCB-CBAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.5V | ±30ppm | HCSL | Enable/Disable | Crystal | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~250MHz | 44mA | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 511FCB-CBAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | ±30ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~250MHz | 23mA | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | ||
![]() 511HCA-CBAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | ±30ppm | HCSL | Enable/Disable | Crystal | 44mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~250MHz | 44mA | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant |