- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height
- Height Seated (Max)
- Max Supply Current
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Silicon Labs Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Load Capacitance | Max Supply Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500DJAA-ACF Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 0°C~70°C | Tube | 2004 | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | Active | 3 (168 Hours) | XO (Standard) | - | - | 2.5V | - | ±10ppm | LVPECL | Enable/Disable | Crystal | - | - | 10.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900kHz~200MHz | - | 36mA | 889μm | 0.035 0.90mm | - | - | - | ROHS3 Compliant | ||
![]() 500DABC-ACH Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 0°C~85°C | Tube | 2004 | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | Active | 3 (168 Hours) | XO (Standard) | 85°C | 0°C | 3.3V | - | ±20ppm | LVPECL | Standby | Crystal | 36mA | - | 1.9mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900kHz~200MHz | - | 36mA | 889μm | 0.035 0.90mm | 3.9878mm | 3.2004mm | - | ROHS3 Compliant | ||
![]() 500DDAA-ACF Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 0°C~70°C | Tube | 2004 | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | Active | 3 (168 Hours) | XO (Standard) | 70°C | 0°C | 3.3V | - | ±150ppm | HCSL | Enable/Disable | Crystal | 29.3mA | - | 10.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900kHz~200MHz | - | 29.3mA | 889μm | 0.035 0.90mm | 3.9878mm | 3.2004mm | - | ROHS3 Compliant | ||
![]() 500DSAA-ACF Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 0°C~70°C | Tube | 2004 | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | Active | 2 (1 Year) | XO (Standard) | 70°C | 0°C | 1.8V | - | ±150ppm | LVDS | Enable/Disable | Crystal | 16.5mA | - | 10.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900kHz~200MHz | - | 16.5mA | 889μm | 0.035 0.90mm | 3.9878mm | 3.2004mm | - | ROHS3 Compliant | ||
![]() 500SAAA-ACF Silicon Labs | 10 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 0°C~70°C | Tube | 2004 | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | Active | 3 (168 Hours) | XO (Standard) | 70°C | 0°C | 3.3V | - | ±150ppm | CMOS | Enable/Disable | Crystal | 24mA | - | 10.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900kHz~200MHz | - | 24mA | 889μm | 0.035 0.90mm | 3.9878mm | 3.2004mm | - | ROHS3 Compliant | ||
![]() 500DTAD-ACF Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 0°C~70°C | Tube | 2004 | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | Active | 3 (168 Hours) | XO (Standard) | 70°C | 0°C | 1.8V | - | ±150ppm | HCSL | Standby | Crystal | 29.3mA | - | 1.9mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900kHz~200MHz | - | 29.3mA | 889μm | 0.035 0.90mm | 3.9878mm | 3.2004mm | - | ROHS3 Compliant | ||
![]() 500DLBB-ACH Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 0°C~85°C | Tube | 2004 | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | Active | 3 (168 Hours) | XO (Standard) | - | - | 2.5V | - | ±250ppm | LVDS | Enable/Disable | Crystal | - | - | 10.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900kHz~200MHz | - | 16.5mA | 889μm | 0.035 0.90mm | - | - | - | ROHS3 Compliant | ||
![]() SI501-PROG-BAX Silicon Labs | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 186.029571mg | -40°C~85°C | Strip | 1997 | CMEMS® Si501 | 0.157Lx0.126W 4.00mmx3.20mm | Obsolete | 1 (Unlimited) | CMEMS® | - | - | 1.71V~3.63V | 100MHz | ±20ppm ±30ppm ±50ppm | LVCMOS | Enable/Disable, Standby | MEMS | - | 3.3V | - | Blank (User Must Program) | 32kHz~100MHz | 15pF | 1μA | 889μm | 0.035 0.90mm | - | - | Unknown | RoHS Compliant | ||
![]() 511SCA-AAAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 1.8V | - | ±30ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | 26mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() 591SD-DDG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tray | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 525MHz~810MHz | - | 100mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() 510SAB-AAAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V | - | ±50ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | 26mA | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 511MAB-BBAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | - | ±100ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | - | 26mA | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | ||
![]() 511LAB-ABAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V | - | ±100ppm | HCSL | Enable/Disable | Crystal | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | 44mA | 1.27mm | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 511PCA-AAAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | - | ±30ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | 26mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() 511NCB-AAAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | - | ±30ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | 26mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() 511QAA-CBAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | - | ±100ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~212.5MHz | - | 26mA | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | ||
![]() 511SBB-CAAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 1.8V | - | ±25ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~212.5MHz | - | 26mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() 591RA-BDG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tray | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | Discontinued | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 75mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~214.999MHz | - | 125mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() 591RC-BDG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tray | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | Discontinued | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | - | ±30ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 75mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~214.999MHz | - | 125mA | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() 511SCB-CBAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 1.8V | - | ±30ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~212.5MHz | - | 26mA | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | - | RoHS Compliant |