- Collector Current-Max (IC)
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Ihs Manufacturer
- Number of Elements
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Polarity/Channel Type
- Power Dissipation-Max (Abs)
- Reach Compliance Code
Attribute column
Manufacturer
Silicon Labs Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Transition Frequency-Nom (fT) | JESD-609 Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N1015 Silicon Transistor Corporation | In Stock | - | Datasheet | NO | - | - | SILICON TRANSISTOR CORP | 1 | 150 °C | - | , | - | - | Obsolete | - | - | 0.02 MHz | - | EAR99 | - | - | - | unknown | - | - | - | - | SINGLE | - | - | NPN | - | 150 W | 7.5 A | 10 | - | ||
![]() 2N3235 Silicon Transistor Corporation | In Stock | - | Datasheet | NO | 2 | SILICON | SILICON TRANSISTOR CORP | 1 | 175 °C | METAL | TO-3, 2 PIN | ROUND | FLANGE MOUNT | Obsolete | TO-204AA | No | 1 MHz | e0 | EAR99 | TIN LEAD | BOTTOM | PIN/PEG | unknown | 2 | - | O-MBFM-P2 | Not Qualified | SINGLE | - | SWITCHING | NPN | TO-3 | 117 W | 15 A | 20 | 55 V | ||
![]() JAN2N1048A Silicon Transistor Corporation | In Stock | - | - | NO | 3 | SILICON | SILICON TRANSISTOR CORP | 1 | 200 °C | METAL | CYLINDRICAL, O-MBCY-X3 | ROUND | CYLINDRICAL | Obsolete | TO-57 | - | 0.075 MHz | - | EAR99 | - | BOTTOM | UNSPECIFIED | unknown | 3 | MIL-19500/176B | O-MBCY-X3 | Not Qualified | SINGLE | COLLECTOR | - | NPN | TO-57 | 1 W | 0.5 A | 12 | 120 V | ||
![]() 2N6359 Silicon Transistor Corporation | In Stock | - | Datasheet | NO | - | - | SILICON TRANSISTOR CORP | 1 | 200 °C | - | , | - | - | Obsolete | - | No | 0.2 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | unknown | - | - | - | - | SINGLE | - | - | NPN | - | 150 W | 16 A | 15 | - | ||
![]() MJ900 Silicon Transistor Corporation | In Stock | - | Datasheet | NO | 2 | SILICON | SILICON TRANSISTOR CORP | 1 | 200 °C | METAL | TO-3, 2 PIN | ROUND | FLANGE MOUNT | Obsolete | TO-204AA | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | BOTTOM | PIN/PEG | unknown | 2 | - | O-MBFM-P2 | Not Qualified | DARLINGTON | - | - | PNP | TO-3 | 90 W | 8 A | 750 | 60 V | ||
![]() 2N2753 Silicon Transistor Corporation | In Stock | - | Datasheet | NO | - | - | SILICON TRANSISTOR CORP | 1 | 175 °C | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | unknown | - | - | - | - | SINGLE | - | - | NPN | - | 200 W | 20 A | 10 | - | ||
![]() JAN2N2559 Silicon Transistor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N1117 Silicon Transistor Corporation | In Stock | - | Datasheet | NO | - | - | SILICON TRANSISTOR CORP | 1 | 200 °C | - | , | - | - | Obsolete | - | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | unknown | - | - | - | - | SINGLE | - | - | NPN | - | 0.6 W | 0.8 A | 40 | - |