- Applications
- Current - Supply
- Input Current
- Input Voltage Range
- Maximum Operating Temperature
- Mfr
- Minimum Operating Temperature
- Mounting Styles
- Mounting Type
- Operating Temperature
- Output Current
- Output Voltage Range
Attribute column
Manufacturer
Silicon Labs Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Input Voltage Range | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Type | Applications | Voltage - Supply | Output Current | Current - Supply | Input Current | Output Voltage Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFP0108GM20-ER Silicon Labs | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (3x3) | 800 mV to 3.3 V | + 105 C | Silicon Labs | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | -40°C ~ 100°C (TJ) | EFP01 | Multi-Channel PMIC | Automotive Systems | 0.8V ~ 1.8V | 43.7 mA, 59.6 mA, 141 mA, 150 mA | 24nA | 57 mA | 800 mV to 3.3 V | ||
![]() EFP0111GM20-ER Silicon Labs | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (3x3) | 1.5 V to 5.5 V | + 105 C | Silicon Labs | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | -40°C ~ 100°C (TJ) | EFP01 | Multi-Channel PMIC | Automotive Systems | 1.5V ~ 5.5V | 2.49 mA, 141 mA, 150 mA | 24nA | 57 mA | 800 mV to 5.22 V |