- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | uPs/uCs/Peripheral ICs Type | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338A-B05637-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B05808-GMR Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B05823-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B06040-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B06112-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B04518-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B06695-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B05246-GMR Silicon Labs | 46 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B06038-GMR Silicon Labs | 46 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B06333-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B06346-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B06460-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B06113-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B06787-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B07051-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B05495-GMR Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B07054-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B07453-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B07206-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B07369-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant |