- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Input | Ratio - Input:Output | Logic IC Type | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Output Clock Frequency-Max | Max Duty Cycle | Main Purpose | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI52112-B5-GTR Silicon Labs | 2500 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 100MHz | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | - | - | - | - | - | 2.97V~3.63V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | - | 25MHz | NOT SPECIFIED | - | HCSL | - | - | 2 | - | 3.3V | - | - | - | - | 1 | 17mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | Clock, Crystal | 1:2 | - | 25MHz | Yes | No/Yes | - | 55 % | PCI Express (PCIe) | - | - | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() SI5338A-B04096-GM Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | 85°C | -40°C | - | - | - | Tray | 1997 | - | - | - | - | Active | 2 (1 Year) | 24 | - | - | - | - | - | - | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | - | - | 1.98V | - | INDUSTRIAL | 1.71V | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | 30MHz | - | - | 710MHz | - | - | - | 0.9mm | 4mm | 4mm | - | Non-RoHS Compliant | - | ||
![]() SI52111-B3-GTR Silicon Labs | 12 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 100MHz | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | - | - | - | - | - | 2.97V~3.63V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | - | - | NOT SPECIFIED | SI52111 | HCSL | - | - | - | - | 3.3V | - | - | - | - | 1 | 13mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | Clock, Crystal | 1:1 | - | 25MHz | Yes | No/Yes | - | 55 % | PCI Express (PCIe) | - | - | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() SI5338C-B01040-GM Silicon Labs | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | 85°C | -40°C | - | - | - | Tray | - | - | - | - | - | Active | 2 (1 Year) | 24 | - | - | - | - | - | - | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | - | - | 1.98V | - | INDUSTRIAL | 1.71V | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | 30MHz | - | - | 200MHz | - | - | - | 0.9mm | 4mm | 4mm | - | Non-RoHS Compliant | - | ||
![]() SI5338C-B01441-GM Silicon Labs | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SI52112-B4-GTR Silicon Labs | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 100MHz | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | - | - | - | - | - | 2.97V~3.63V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | - | - | NOT SPECIFIED | - | HCSL | - | - | 2 | - | 3.3V | - | - | - | - | 1 | 17mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | Clock, Crystal | 1:2 | - | 25MHz | Yes | No/Yes | - | 55 % | PCI Express (PCIe) | - | - | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() SI5338H-A-GM Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | 41.191857mg | 350MHz | - | - | - | - | - | -40°C~85°C | Tray | 1997 | MultiSynth™ | - | - | yes | Obsolete | 2 (1 Year) | 24 | EAR99 | - | - | - | - | - | - | - | IT ALSO OPERATES WITH 2.5V AND 3.3V SUPPLY | - | - | 1.71V~3.63V | QUAD | - | 260 | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | 4 | - | - | - | - | - | - | 1 | - | - | - | 60mA | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | - | 30MHz | Yes | Yes/Yes | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | 0.9mm | - | - | No | RoHS Compliant | - | ||
![]() SI53152-A01AGM Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 24 | - | - | - | - | - | - | - | -40°C~85°C | Tray | 1997 | - | - | - | - | Active | 2 (1 Year) | 24 | - | - | - | - | - | - | - | - | - | - | - | 3.135V~3.465V | QUAD | - | - | 1 | 3.3V | 0.5mm | - | 100MHz | - | SI53152 | HCSL | 24 | - | 2 | - | 3.3V | 3.465V | - | - | - | 1 | - | - | - | - | Clock, Crystal | 1:2 | LOW SKEW CLOCK DRIVER | - | No | No/Yes | - | - | PCI Express (PCIe) | - | 0.8mm | 4mm | 4mm | - | RoHS Compliant | - | ||
![]() SI5013-D-GM Silicon Labs | In Stock | - | - | - | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | 62.283902mg | 675MHz | - | - | - | - | - | -40°C~85°C | Tube | 1998 | DSPLL® | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | ATM;SDH;SONET | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | SI5013 | CML | 28 | - | - | Not Qualified | - | - | 3.3V | - | - | 1 | - | - | - | - | Clock | 1:2 | - | - | Yes | Yes/Yes | - | - | SONET/SDH, ATM applications | - | 0.9mm | 5mm | 5mm | - | RoHS Compliant | Lead Free | ||
![]() SI5013-D-GMR Silicon Labs | In Stock | - | - | 4 Weeks | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | 675MHz | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | DSPLL® | - | e4 | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | - | - | - | - | ATM;SDH;SONET | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | SI5013 | CML | 28 | - | - | Not Qualified | - | - | 3.3V | - | - | 1 | - | - | - | - | Clock | 1:2 | - | - | Yes | Yes/Yes | - | - | SONET/SDH, ATM applications | - | 0.9mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() SI5338E-A-GM Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | 41.191857mg | 350MHz | - | - | - | - | - | -40°C~85°C | Tray | 1997 | MultiSynth™ | - | - | yes | Obsolete | 2 (1 Year) | 24 | EAR99 | - | - | - | - | - | - | - | IT ALSO OPERATES WITH 2.5V AND 3.3V SUPPLY | - | - | 1.71V~3.63V | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | - | - | NOT SPECIFIED | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | 4 | Not Qualified | - | - | - | - | - | 1 | - | - | - | 60mA | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | - | 30MHz | Yes | Yes/Yes | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | 0.9mm | - | - | - | RoHS Compliant | - | ||
![]() SI530 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI532 Silicon Labs | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 0.5 % | - | - | - | - | - | - | 100 ppm/°C | 597 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() SI531 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI533 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL28541BZC Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | - | 64 | 50.008559mg | 400MHz | 3 | - | - | - | - | 0°C~85°C | Tube | 2007 | - | - | - | - | Obsolete | 1 (Unlimited) | 64 | EAR99 | - | - | - | - | - | - | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | - | 3.3V | 0.5mm | - | - | - | SL28541 | HCSL, LVCMOS | 64 | - | - | Not Qualified | 3.3V | - | - | - | - | 1 | - | - | CLOCK GENERATOR, OTHER | - | Clock, Crystal | 1:21 | - | 14.318MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI5334C-B01304-GM Silicon Labs | 28 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | 85°C | -40°C | - | - | - | Tray | - | - | - | - | - | Active | 2 (1 Year) | 24 | - | - | - | - | - | - | - | - | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | - | - | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | - | - | 1.98V | - | INDUSTRIAL | 1.71V | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | 710MHz | - | - | 200MHz | - | - | - | 0.9mm | 4mm | 4mm | - | Non-RoHS Compliant | - | ||
![]() SI5338B-A-GMR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 350MHz | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | - | - | yes | Obsolete | 2 (1 Year) | 24 | EAR99 | - | - | - | - | - | - | - | IT ALSO OPERATES WITH 2.5V AND 3.3V SUPPLY | - | - | 1.71V~3.63V | QUAD | - | 260 | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | 4 | - | - | - | - | - | - | 1 | - | 60mA | - | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 3:4 | - | 30MHz | Yes | Yes/Yes | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | 0.9mm | - | - | No | RoHS Compliant | - | ||
![]() CY28411ZXCT Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 50.008559mg | 133MHz | 2 | - | - | - | - | 0°C~85°C | Tape & Reel (TR) | 2003 | - | - | - | - | Obsolete | 1 (Unlimited) | 56 | EAR99 | - | - | - | - | - | - | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | unknown | - | NOT SPECIFIED | CY28411 | HCSL, LVCMOS | 56 | - | 19 | Not Qualified | 3.3V | - | - | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | LVTTL, Crystal | 3:19 | - | 14.31818MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI52212-A02AGM Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2018 | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |