- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | uPs/uCs/Peripheral ICs Type | Input | Ratio - Input:Output | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Output Clock Frequency-Max | Main Purpose | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338H-B04835-GM Silicon Labs | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 350MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338G-B02776-GMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338D-B09540-GMR Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V NOM AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 710MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() SI5338A-B10936-GMR Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 710MHz | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | MultiSynth™ | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V NOM AND 3.3V NOMINAL | 1.71V~1.98V 2.25V~2.75V 2.97V~3.63V | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | S-XQCC-N24 | - | - | - | 1 | CLOCK GENERATOR, PROCESSOR SPECIFIC | CML, CMOS, HCSL, HSCT, HSTL, LVDS, LVPECL, SSTL, Crystal | 3:4 | 710MHz | Yes with Bypass | Yes/Yes | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | 0.9mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() SI5338D-B04193-GMR Silicon Labs | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338G-B04255-GMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338G-B02345-GMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338G-B02346-GMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338E-B10680-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | - | YES | - | 85°C | -40°C | - | Tray | - | - | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V NOM AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 710MHz | - | - | 350MHz | - | 0.9mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() SI5338G-B08472-GMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B01695-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B01609-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B02180-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B02737-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B02799-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B03335-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B03899-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B02819-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | 1997 | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B05129-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B06684-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant |