- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Connector Type | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Input | Ratio - Input:Output | Logic IC Type | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Propagation Delay (tpd) | Telecom IC Type | Max Duty Cycle | Main Purpose | Same Edge Skew-Max (tskwd) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI53159-A01AGMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 48-WFQFN Exposed Pad | YES | 48 | - | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 48 | - | - | - | 3.135V~3.465V | QUAD | - | - | 1 | 3.3V | 0.4mm | - | - | - | SI53159 | HCSL | 48 | - | 9 | - | 3.3V | 3.465V | 1 | - | 60mA | - | - | Clock, Crystal | 1:9 | LOW SKEW CLOCK DRIVER | - | No | No/Yes | - | - | 55 % | PCI Express (PCIe) | - | - | 0.8mm | 6mm | 6mm | - | - | RoHS Compliant | ||
![]() SI5338K-B-GMR Silicon Labs | 1269 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 710MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | - | Active | 2 (1 Year) | 24 | EAR99 | - | ALSO OPERATES AT 2.5 V AND 3.3 V TYP | 1.71V~3.63V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | 4 | Not Qualified | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 60mA | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | - | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | 0.9mm | - | - | - | - | RoHS Compliant | ||
![]() SI53156-A01AGMR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 1 (Unlimited) | 32 | - | - | - | 3.135V~3.465V | QUAD | - | - | 1 | 3.3V | 0.5mm | - | - | - | SI53156 | HCSL | 32 | - | 6 | - | 3.3V | - | 1 | - | 45mA | - | - | Clock, Crystal | 1:6 | LOW SKEW CLOCK DRIVER | - | No | No/Yes | - | - | 55 % | PCI Express (PCIe) | - | - | 0.8mm | 5mm | 5mm | - | - | RoHS Compliant | ||
![]() SI53102-A3-GMR Silicon Labs | 3000 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-TDFN Exposed Pad | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | Active | 2 (1 Year) | 8 | - | - | ALSO OPERATES AT 3.3 V SUPPLY | 2.25V~3.63V | DUAL | - | - | 1 | 2.5V | 0.4mm | - | 100MHz | - | SI53102 | - | 8 | - | 2 | - | - | - | 1 | 12mA | - | - | - | Clock | 1:2 | - | - | No | Yes/Yes | - | - | 55 % | PCI Express (PCIe) | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI53108-A01AGMR Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | 133.33MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 48 | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | - | NOT SPECIFIED | - | HCSL | - | S-XQCC-N48 | - | - | - | 3.465V | 1 | - | - | - | - | Clock | 1:8 | - | - | Yes | Yes/Yes | 4.5 ns | - | - | Intel QPI, PCI Express (PCIe) | 0.05 ns | - | 0.95mm | 6mm | 6mm | - | - | RoHS Compliant | ||
![]() SL28610BLCT Silicon Labs | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | - | 50.008559mg | 200MHz | - | 0°C~85°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 2 (1 Year) | 48 | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.5V | 0.4mm | - | - | NOT SPECIFIED | SL28610 | HCSL, LVCMOS | - | S-XQCC-N48 | 9 | - | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | Clock, Crystal | 1:9 | - | 14.318MHz | Yes | No/Yes | - | - | - | Intel CPU Servers | - | - | 0.8mm | 6mm | 6mm | - | - | RoHS Compliant | ||
![]() SI5338C-A-GM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | 41.191857mg | 200MHz | - | -40°C~85°C | Tray | 1997 | MultiSynth™ | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | - | IT ALSO OPERATES WITH 2.5V AND 3.3V SUPPLY | 1.71V~3.63V | QUAD | - | 260 | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | 4 | - | - | - | 1 | 45mA | 60mA | - | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 3:4 | - | 30MHz | Yes | Yes/Yes | - | - | 60 % | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | 0.9mm | - | - | No | - | RoHS Compliant | ||
![]() SI5338Q-B-GMR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 200MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | - | Active | 2 (1 Year) | 24 | EAR99 | - | - | 1.71V~3.63V | QUAD | - | - | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | 4 | - | 3.3V | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 60mA | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 4:4 | - | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | 0.9mm | - | - | No | - | RoHS Compliant | ||
![]() SI53102-A1-GM Silicon Labs | 28 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | - | - | - | -40°C~85°C | Tube | 2012 | - | - | Active | 2 (1 Year) | 8 | - | - | ALSO OPERATES AT 3.3 V SUPPLY | 2.25V~3.63V | DUAL | - | - | 1 | 2.5V | 0.4mm | - | 100MHz | - | SI53102 | - | 8 | - | 2 | - | - | - | 1 | 12mA | - | - | - | Clock | 1:2 | - | - | No | Yes/Yes | - | - | 55 % | PCI Express (PCIe) | - | 750μm | - | 1.6mm | 1.4mm | - | Unknown | RoHS Compliant | ||
![]() SI52112-B6-GT Silicon Labs | 28 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | -40°C~85°C | Tube | 2012 | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | 2.97V~3.63V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | - | 100MHz | NOT SPECIFIED | - | HCSL | - | - | 2 | - | 3.3V | - | 1 | 17mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | Clock, Crystal | 1:2 | - | 25MHz | Yes | No/Yes | - | - | 55 % | PCI Express (PCIe) | - | - | - | 4.4mm | 3mm | - | - | RoHS Compliant | ||
![]() SI53102-A2-GM Silicon Labs | 28 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | -40°C~85°C | Strip | 2012 | - | - | Active | 2 (1 Year) | 8 | - | - | ALSO OPERATES AT 3.3 V SUPPLY | 2.25V~3.63V | DUAL | - | - | 1 | 2.5V | 0.4mm | - | 100MHz | - | SI53102 | - | 8 | - | 2 | - | - | - | 1 | 12mA | - | - | - | Clock | 1:2 | - | - | No | Yes/Yes | - | - | 55 % | PCI Express (PCIe) | - | 750μm | - | 1.6mm | 1.4mm | - | Unknown | RoHS Compliant | ||
![]() SI5338M-B-GMR Silicon Labs | 20 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 200MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | - | Active | 2 (1 Year) | 24 | EAR99 | - | ALSO OPERATES AT 2.5 V AND 3.3 V TYP | 1.71V~3.63V | QUAD | - | - | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | - | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 60mA | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | - | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | 0.9mm | 4mm | 4mm | No | - | RoHS Compliant | ||
![]() SI52143-A01AGM Silicon Labs | 1170 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 24 | - | - | - | -40°C~85°C | Bulk | 1997 | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | 3.135V~3.465V | QUAD | NO LEAD | - | - | 3.3V | - | - | 100MHz | - | SI52143 | HCSL | - | S-XQCC-N20 | 5 | - | - | - | 1 | - | - | CLOCK GENERATOR, OTHER | - | Clock, Crystal | 1:5 | - | 25MHz | Yes | No/Yes | - | - | 55 % | PCI Express (PCIe) | - | 750μm | - | 4mm | 4mm | - | Unknown | RoHS Compliant | ||
![]() SI52112-B3-GM2 Silicon Labs | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | - | -40°C~85°C | Strip | 2012 | - | - | Active | 1 (Unlimited) | 10 | EAR99 | - | - | 2.97V~3.63V | DUAL | NO LEAD | NOT SPECIFIED | - | 3.3V | 0.5mm | - | 100MHz | NOT SPECIFIED | SI52112 | HCSL | - | - | - | - | 3.3V | - | 1 | 17mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | Clock, Crystal | 1:2 | - | 25MHz | Yes | No/Yes | - | - | 55 % | PCI Express (PCIe) | - | 750μm | - | 3mm | 3mm | - | Unknown | RoHS Compliant | ||
![]() SL28PCIE14ALCT Silicon Labs | 618 | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | 200MHz | - | 0°C~85°C | Tape & Reel (TR) | 2005 | EProClock® | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | - | 3.135V~3.465V | QUAD | NO LEAD | - | - | 3.3V | 0.5mm | - | - | - | SL28PCIE14 | HCSL | 32 | - | 4 | Not Qualified | 3.3V | - | 1 | - | - | CLOCK GENERATOR, OTHER | - | Clock, Crystal | 2:4 | - | 25MHz | Yes | Yes/Yes | - | - | - | PCI Express (PCIe) | - | - | 0.8mm | 5mm | 5mm | - | - | RoHS Compliant | ||
![]() SI52112-B4-GM2R Silicon Labs | 2890 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 10 | EAR99 | - | - | 2.97V~3.63V | DUAL | NO LEAD | NOT SPECIFIED | - | 3.3V | 0.5mm | - | - | NOT SPECIFIED | - | HCSL | - | - | 2 | - | 3.3V | - | 1 | 17mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | Clock, Crystal | 1:2 | - | 25MHz | Yes | No/Yes | - | - | 55 % | PCI Express (PCIe) | - | - | 0.8mm | 3mm | 3mm | - | - | RoHS Compliant | ||
![]() CY28346ZCT Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | 56 | 50.008559mg | 200MHz | 2 | 0°C~70°C | Tape & Reel (TR) | 1999 | - | no | Obsolete | 3 (168 Hours) | 56 | EAR99 | - | - | 3.135V~3.465V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | unknown | - | NOT SPECIFIED | CY28346 | HCSL, LVCMOS | 56 | - | - | Not Qualified | 3.3V | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | Crystal | 1:19 | - | 14.31818MHz | Yes | No/Yes | - | - | - | Intel CPU Servers | - | - | - | - | 6.096mm | - | - | RoHS Compliant | ||
![]() SI5338H-B-GMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 350MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | yes | Active | 2 (1 Year) | 24 | EAR99 | Pin | ALSO OPERATES AT 2.5 V AND 3.3 V TYP | 1.71V~3.63V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 24 | - | - | Not Qualified | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 60mA | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | - | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | ||
![]() SI5338G-B-GMR Silicon Labs | 8 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 710MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | yes | Active | 2 (1 Year) | 24 | EAR99 | - | ALSO OPERATES AT 2.5 V AND 3.3 V TYP | 1.71V~3.63V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 24 | - | - | Not Qualified | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 60mA | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | - | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | ||
![]() SI5328C-C-GM Silicon Labs | 500 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | - | - | -40°C~85°C | Tray | 2003 | - | - | Active | 2 (1 Year) | 36 | - | - | - | 2.25V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | 346MHz | NOT SPECIFIED | SI5328 | CML, CMOS, LVDS, LVPECL | - | - | - | - | 3.3V | - | 1 | - | - | - | - | Clock | 2:2 | - | - | Yes | Yes/Yes | - | ATM/SONET/SDH SUPPORT CIRCUIT | 50 % | Ethernet | - | - | 0.9mm | 6mm | 6mm | - | - | RoHS Compliant |