- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338N-B05418-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B04259-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B03752-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B06122-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B05988-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | Tray | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338N-B05025-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B05684-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B05578-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08590-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B03486-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B04908-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08902-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B05753-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08734-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B06144-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B05732-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 60mA | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B06941-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B05552-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B06592-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B04065-GMR Silicon Labs | 46 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant |