- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Data Rate | Input | Ratio - Input:Output | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Propagation Delay (tpd) | Telecom IC Type | Max Duty Cycle | Main Purpose | fmax-Min | Same Edge Skew-Max (tskwd) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY2SSTV857ZXI-27 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 50.008559mg | 200MHz | - | -40°C~85°C | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | - | Matte Tin (Sn) | - | - | 2.375V~2.625V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | CY2SSTV857 | SSTL | 48 | - | - | - | 2.5V | 2.63V | 2.38V | 1 | - | - | - | - | - | Clock | 1:10 | - | Yes | Yes/Yes | 7.5 ns | - | - | Memory, DDR, SDRAM | 200 MHz | - | - | - | - | 6.096mm | No | - | RoHS Compliant | ||
![]() SI5328B-C-GM Silicon Labs | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | - | - | -40°C~85°C | Tray | 2003 | - | - | - | Active | 2 (1 Year) | 36 | - | - | - | - | 2.25V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | 808MHz | NOT SPECIFIED | SI5328 | CML, CMOS, LVDS, LVPECL | - | - | - | - | 3.3V | - | - | 1 | - | - | - | - | - | Clock | 2:2 | - | Yes | Yes/Yes | - | ATM/SONET/SDH SUPPORT CIRCUIT | 50 % | Ethernet | - | - | - | 0.9mm | 6mm | 6mm | - | - | RoHS Compliant | ||
![]() SI5338D-B-GM Silicon Labs | 28 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 710MHz | - | -40°C~85°C | Tray | 1997 | MultiSynth™ | - | - | Active | 2 (1 Year) | 24 | EAR99 | - | - | ALSO OPERATES AT 2.5 V AND 3.3 V TYP | 1.71V~3.63V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | 4 | Not Qualified | - | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 60mA | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | 0.9mm | - | - | - | - | RoHS Compliant | ||
![]() SI5023-D-GMR Silicon Labs | 70 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | 2.7GHz | - | -40°C~85°C | Tape & Reel (TR) | 2003 | DSPLL® | - | - | Obsolete | 2 (1 Year) | 28 | - | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | - | SI5023 | CML | 28 | S-XQCC-N28 | - | Not Qualified | - | - | - | 1 | - | - | - | - | - | Clock | 1:2 | - | Yes | Yes/Yes | - | - | - | Ethernet, SONET/SDH, ATM applications | - | - | - | 0.9mm | 5mm | 5mm | - | - | RoHS Compliant | ||
![]() CY28317PVXC-2T Silicon Labs | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 50.008559mg | 248MHz | - | 0°C~70°C | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | CY28317 | HCSL, LVCMOS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Crystal | 1:20 | - | Yes | No/Yes | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() SI53102-A2-GMR Silicon Labs | 8746 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TDFN Exposed Pad | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 2 (1 Year) | 8 | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | 2.25V~3.63V | DUAL | - | - | 1 | 2.5V | 0.4mm | - | 100MHz | - | SI53102 | - | 8 | - | 2 | - | - | - | - | 1 | 12mA | - | - | - | - | Clock | 1:2 | - | No | Yes/Yes | - | - | 55 % | PCI Express (PCIe) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SL28EB742ALI Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 56-VFQFN Exposed Pad | YES | 56 | 191.387631mg | 100MHz | 4 | -40°C~85°C | Tray | 1997 | - | - | - | Obsolete | 2 (1 Year) | 56 | EAR99 | - | - | - | 3.13V~3.46V | QUAD | - | - | - | 3.3V | 0.5mm | - | - | - | SL28EB742 | Clock | - | - | 16 | - | 3.3V | - | - | 1 | - | - | - | - | - | Clock, Crystal | 1:16 | 14.318MHz | Yes | No/Yes | - | - | - | Intel CPU Servers | - | - | - | 0.8mm | 8mm | 8mm | No | - | RoHS Compliant | ||
![]() SI5010-B-GMR Silicon Labs | 115 | - | Datasheet | 4 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | YES | 20 | - | 666MHz | - | -40°C~85°C | Tape & Reel (TR) | 1998 | DSPLL® | - | - | Obsolete | 2 (1 Year) | 20 | - | - | ATM;SDH;SONET | - | 2.375V~2.625V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | SI5010 | CML | 20 | - | - | Not Qualified | 2.5V | - | - | 1 | 124mA | - | - | - | 622.08 Mbps | Clock | 1:2 | - | Yes | Yes/Yes | - | - | - | SONET/SDH, ATM applications | - | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | ||
![]() SI53112-A00AGMR Silicon Labs | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | 133.33MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | 64 | - | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | - | - | HCSL | - | S-XQCC-N64 | - | - | - | 3.465V | - | 1 | - | - | - | - | - | Clock | 1:12 | - | Yes | Yes/Yes | 4.5 ns | - | - | Intel QPI, PCI Express (PCIe) | - | 0.05 ns | - | 0.95mm | 9mm | 9mm | - | - | RoHS Compliant | ||
![]() SI5338P-B-GMR Silicon Labs | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 350MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | - | - | Active | 2 (1 Year) | 24 | EAR99 | - | - | ALSO OPERATES AT 2.5 V AND 3.3 V TYP | 1.71V~3.63V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | Not Qualified | - | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 60mA | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 4:4 | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | ||
![]() SI5338F-B-GMR Silicon Labs | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 200MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | - | - | Active | 2 (1 Year) | 24 | EAR99 | - | - | ALSO OPERATES AT 2.5 V AND 3.3 V TYP | 1.71V~3.63V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | Not Qualified | - | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 60mA | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | ||
![]() SI52208-A01AGMR Silicon Labs | 2635 | - | Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | EAR99 | - | - | - | 1.5V~1.8V | - | - | NOT SPECIFIED | - | - | - | compliant | - | NOT SPECIFIED | - | HCSL, LVCMOS | - | - | - | - | - | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | Clock, Crystal | 1:8 | - | Yes | No/Yes | - | - | - | PCI Express (PCIe), Clock Generator | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI5319A-C-GM Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | 36-VFQFN Exposed Pad | YES | 36 | 92.589543mg | 1.4GHz | - | -40°C~85°C | Tray | 1997 | DSPLL® | - | - | Active | 2 (1 Year) | 36 | EAR99 | - | - | - | 1.71V~3.63V | QUAD | - | - | - | 1.8V | 0.5mm | - | - | - | SI5319 | CML, CMOS, LVDS, LVPECL | 36 | - | - | - | - | - | - | 1 | - | - | CLOCK GENERATOR, OTHER | 243mA | - | Clock, Crystal | 1:1 | 710MHz | Yes | Yes/Yes | - | - | - | Ethernet, SONET/SDH | - | - | - | 0.9mm | 6mm | 6mm | No | - | RoHS Compliant | ||
![]() CY28346ZI-2T Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | 56 | 50.008559mg | 200MHz | 2 | 0°C~85°C | Tape & Reel (TR) | 2003 | - | - | no | Obsolete | 3 (168 Hours) | 56 | EAR99 | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | - | 3.3V | 0.5mm | - | - | - | CY28346 | HCSL, LVCMOS | 56 | - | - | - | 3.3V | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | Crystal | 1:21 | 14.318MHz | Yes | No/Yes | - | - | - | Intel CPU Servers | - | - | - | - | - | 6.096mm | No | - | RoHS Compliant | ||
![]() SI52212-A01AGMR Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | EAR99 | - | - | - | 1.5V~1.8V | - | - | NOT SPECIFIED | - | - | - | compliant | - | NOT SPECIFIED | - | HCSL, LVCMOS | - | - | - | - | - | - | - | 1 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | Clock, Crystal | 1:12 | - | Yes | No/Yes | - | - | - | PCI Express (PCIe), Clock Generator | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CY2SSTV857ZXC-32 Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | 48 | 50.008559mg | 230MHz | - | 0°C~70°C | Tube | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 48 | - | Matte Tin (Sn) | - | - | 2.375V~2.625V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | CY2SSTV857 | SSTL | 48 | - | - | Not Qualified | 2.5V | 2.625V | 2.375V | 1 | - | 12mA | - | - | - | Clock | 1:10 | - | Yes | Yes/Yes | 7.5 ns | - | - | Memory, DDR, SDRAM | - | - | - | - | - | 6.096mm | - | - | RoHS Compliant | ||
![]() SI52111-B3-GM2R Silicon Labs | 20400 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | - | - | - | 2.97V~3.63V | DUAL | NO LEAD | NOT SPECIFIED | - | 3.3V | 0.5mm | - | - | NOT SPECIFIED | SI52111 | HCSL | - | - | - | - | 3.3V | - | - | 1 | 13mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | Clock, Crystal | 1:1 | 25MHz | Yes | No/Yes | - | - | 55 % | PCI Express (PCIe) | - | - | - | 0.8mm | 3mm | 3mm | - | - | RoHS Compliant | ||
![]() SI53119-A01AGM Silicon Labs | 20 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 72-VFQFN Exposed Pad | - | 32 | - | - | - | -40°C~85°C | Tray | 1997 | - | - | - | Active | 3 (168 Hours) | 72 | - | - | - | - | 3.135V~3.465V | QUAD | - | - | 1 | 3.3V | 0.5mm | - | 133.33MHz | - | - | HCSL | - | S-XQCC-N72 | 19 | - | 3.3V | 3.465V | - | 1 | 25mA | - | - | - | - | Clock | 1:19 | - | Yes | Yes/Yes | - | - | 55 % | Intel QPI, PCI Express (PCIe) | - | - | - | 0.95mm | - | - | No | Unknown | RoHS Compliant | ||
![]() SI5338B-A-GM Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | 41.191857mg | 350MHz | - | -40°C~85°C | Tray | 1997 | MultiSynth™ | - | yes | Obsolete | 2 (1 Year) | 24 | EAR99 | - | - | - | 1.71V~3.63V | QUAD | - | 260 | - | 1.8V | 0.5mm | - | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | 4 | - | - | - | - | 1 | 45mA | 60mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 3:4 | 30MHz | Yes | Yes/Yes | - | - | 60 % | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | 0.9mm | - | - | No | - | RoHS Compliant | ||
![]() SI52112-A1-GM2 Silicon Labs | 70 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | - | -40°C~85°C | Tray | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | 2.97V~3.63V | DUAL | NO LEAD | NOT SPECIFIED | - | 3.3V | 0.5mm | - | 100MHz | NOT SPECIFIED | SI52112 | HCSL | - | - | 2 | - | 3.3V | - | - | 1 | 17mA | 17mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | Clock, Crystal | 1:2 | 25MHz | Yes | No/Yes | - | - | 55 % | PCI Express (PCIe) | - | - | 750μm | - | 3mm | 3mm | - | Unknown | RoHS Compliant |