- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | uPs/uCs/Peripheral ICs Type | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5334K-B06998-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334K-B04797-GMR Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334M-B03447-GM Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 200MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334J-B00328-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 710MHz | 200MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334H-B02399-GMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 710MHz | 350MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334K-B08718-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334J-B05589-GMR Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 200MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334H-B00436-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 710MHz | 350MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334K-B04338-GMR Silicon Labs | 46 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334K-B06998-GM Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B00382-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 710MHz | 200MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B00127-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | NOT SPECIFIED | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 200MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334J-B01061-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 710MHz | 200MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334K-B05547-GM Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334K-B04796-GMR Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334K-B04338-GM Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B00435-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 710MHz | 200MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B01499-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 710MHz | 200MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B01985-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 710MHz | 200MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334J-B00323-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 2 (1 Year) | 24 | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 710MHz | 200MHz | 0.9mm | 4mm | 4mm | RoHS Compliant |