- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | uPs/uCs/Peripheral ICs Type | Input | Ratio - Input:Output | Logic IC Type | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Output Clock Frequency-Max | Main Purpose | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5334C-B02431-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 710MHz | - | - | 200MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B04104-GMR Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 200MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B01765-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | ALSO OPERATES WITH 2.5V AND 3.3V NOMINAL SUPPLY | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 710MHz | - | - | 200MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B04717-GMR Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 200MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B04813-GMR Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 200MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B05486-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 200MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B07659-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 200MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B04687-GMR Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 200MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B05596-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 200MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B05738-GMR Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 200MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5334C-B05487-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 200MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI52202-A01BGMR Silicon Labs | 37 |
| Datasheet | 12 Weeks | Surface Mount | 20-VFQFN Exposed Pad | - | 100MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | Active | 2 (1 Year) | - | - | - | 1.5V~1.8V | - | - | - | - | - | - | - | - | HCSL, LVCMOS | - | - | - | - | - | - | 1 | CLOCK GENERATOR, PROCESSOR SPECIFIC | Clock, Crystal | 1:2 | - | - | Yes | No/Yes | - | PCI Express (PCIe), Clock Generator | - | - | - | - | ||
![]() SI53208-A01AGM Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Tray | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY28410ZXC Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | 266MHz | - | - | 0°C~70°C | Tube | 2003 | Obsolete | 1 (Unlimited) | 56 | EAR99 | - | 3.135V~3.465V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | unknown | NOT SPECIFIED | CY28410 | HCSL, LVCMOS | 56 | R-PDSO-G56 | Not Qualified | - | - | - | 1 | CLOCK GENERATOR, PROCESSOR SPECIFIC | Crystal | 1:19 | - | 14.31818MHz | Yes | No/Yes | - | Intel CPU Servers | - | - | 6.096mm | RoHS Compliant | ||
![]() SI5338N-B06154-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B06152-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B06173-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B06176-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B06571-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B06336-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant |