- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | uPs/uCs/Peripheral ICs Type | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338A-B07383-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B07234-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B07774-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B06347-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B07929-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B07453-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B07869-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08291-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B01952-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08675-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08020-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08468-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08288-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08425-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B01671-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08805-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08929-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08744-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08302-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B02315-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | Tray | Active | 2 (1 Year) | 24 | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | CLOCK GENERATOR, PROCESSOR SPECIFIC | 30MHz | 710MHz | 0.9mm | 4mm | 4mm | RoHS Compliant |