- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Input | Ratio - Input:Output | Differential - Input:Output | Prop. Delay@Nom-Sup | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Max Junction Temperature (Tj) | Duty Cycle | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5330F-B00214-GM Silicon Labs | In Stock |
| Datasheet | 6 Weeks | Gold | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | - | - | 1 | 3.3V | 0.5mm | 200MHz | - | SI5330 | CMOS | 24 | - | 8 | - | 3.3V | 3.63V | 2.97V | - | 1 | - | 10mA | 4 ns | - | 2.5 ns | - | Clock | - | CMOS, HSTL, LVTTL, SSTL | 1:8 | No/No | - | 60 % | - | - | - | 55 % | - | 850μm | - | 4mm | 4mm | No | Unknown | RoHS Compliant | ||
![]() SI53306-B-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | -40°C~85°C | Tray | 1997 | e3 | - | Active | 2 (1 Year) | 16 | Fanout Buffer (Distribution), Translator | Matte Tin (Sn) | ALSO OPERATES AT 2.5 V AND 3.3 V SUPPLY | 1.71V~3.63V | QUAD | - | - | 1 | 1.8V | 0.5mm | 725MHz | - | SI53306 | CML, HCSL, LVCMOS, LVDS, LVPECL | 16 | - | 4 | - | - | - | - | - | - | - | 65mA | 875 ps | 100mA | - | - | Clock, Translator | 1 | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:4 | Yes/Yes | - | - | - | - | 125°C | 60 % | 85°C | 900μm | - | 3mm | 3mm | No | Unknown | RoHS Compliant | ||
![]() SI53302-B-GM Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 44-VFQFN Exposed Pad | YES | 44 | - | - | -40°C~85°C | Tray | 1997 | e3 | - | Active | 2 (1 Year) | 44 | Fanout Buffer (Distribution), Multiplexer, Translator | Matte Tin (Sn) | ALSO OPERTAES AT 2.5V AND 3.3V SUPPLY | 1.71V~3.63V | QUAD | - | - | 1 | 1.8V | 0.5mm | 725MHz | - | SI53302 | CML, HCSL, LVCMOS, LVDS, LVPECL | 44 | - | 10 | - | - | - | - | - | 1 | - | 100mA | - | - | - | - | Clock | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | Yes/Yes | - | - | - | - | - | - | - | 850μm | - | 7mm | 7mm | No | Unknown | RoHS Compliant | ||
![]() SI53301-B-GMR Silicon Labs | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | 725MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 32 | Fanout Buffer (Distribution), Multiplexer, Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | - | 40 | SI53301 | LVCMOS, LVDS, LVPECL | - | - | 6 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:6 | Yes/Yes | - | 60 % | - | - | - | - | - | - | - | 5mm | 5mm | - | - | RoHS Compliant | ||
![]() SI5330G-B00217-GM Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | -40°C~85°C | Tray | 1997 | e4 | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | NICKEL PALLADIUM GOLD | - | 1.71V~3.63V | QUAD | - | - | 1 | 3.3V | 0.5mm | 200MHz | - | SI5330 | CMOS | 24 | - | 8 | - | - | 3.63V | 2.97V | - | 1 | - | 10mA | 4 ns | 10mA | 2.5 ns | - | Clock | - | CML, HCSL, LVDS, LVPECL | 1:8 | Yes/No | - | 60 % | - | - | - | 60 % | - | 850μm | - | 4mm | 4mm | No | Unknown | RoHS Compliant | ||
![]() SI53306-B-GMR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 725MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | e3 | - | Active | 2 (1 Year) | 16 | Fanout Buffer (Distribution), Translator | Matte Tin (Sn) | - | 1.71V~3.63V | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | SI53306 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | - | Not Qualified | - | - | - | - | 1 | - | 55mA | - | 100mA | - | - | Translator | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:4 | Yes/Yes | 0.825 ns | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI53304-B-GM Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | -40°C~85°C | Tube | 1997 | e3 | - | Active | 2 (1 Year) | 32 | Fanout Buffer (Distribution), Multiplexer, Translator | Matte Tin (Sn) | IT ALSO REQUIRES 2.5, 3.3 V | 1.71V~3.63V | QUAD | - | 260 | 1 | 1.8V | - | 725MHz | - | SI53304 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | 6 | - | - | - | - | - | 1 | - | 100mA | 60 ns | - | - | - | Clock | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:6 | Yes/Yes | - | 60 % | - | - | - | 52 % | - | 950μm | - | 5mm | 5mm | No | Unknown | RoHS Compliant | ||
![]() SI53305-B-GM Silicon Labs | 1040 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 44-VFQFN Exposed Pad | YES | 44 | - | - | -40°C~85°C | Tray | 1997 | e3 | - | Active | 2 (1 Year) | 44 | Fanout Buffer (Distribution), Multiplexer, Translator | Matte Tin (Sn) | IT ALSO REQUIRES 2.5, 3.3 V | 1.71V~3.63V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | 725MHz | - | SI53305 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | 10 | - | - | - | - | - | 1 | - | 100mA | - | - | - | - | Clock | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | Yes/Yes | - | - | - | - | - | 52 % | - | 850μm | - | 7mm | 7mm | No | Unknown | RoHS Compliant | ||
![]() SI5330M-B00231-GM Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 250MHz | 40 | SI5330 | HCSL | 24 | - | 4 | - | - | 3.63V | 2.97V | - | 1 | - | 10mA | 4 ns | - | 2.5 ns | - | Clock | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | No/Yes | - | - | - | - | - | 60 % | - | 850μm | - | 4mm | 4mm | No | Unknown | RoHS Compliant | ||
![]() SI5330B-B00205-GMR Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 710MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | NOT SPECIFIED | SI5330 | LVDS | 24 | - | 4 | - | - | 2.75V | 2.25V | - | 1 | - | - | 2.5 ns | - | 2.5 ns | - | - | - | CML, HCSL, LVDS, LVPECL | 1:4 | Yes/Yes | - | 60 % | - | - | - | 60 % | - | - | 0.9mm | - | - | - | - | RoHS Compliant | ||
![]() SI5330B-B00204-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Gold | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 710MHz | NOT SPECIFIED | SI5330 | LVDS | 24 | - | 4 | - | - | 3.63V | 2.97V | - | 1 | - | 10mA | 4 ns | - | 2.5 ns | - | Clock | - | CML, HCSL, LVDS, LVPECL | 1:4 | Yes/Yes | - | 60 % | - | - | - | 60 % | - | 850μm | - | 4mm | 4mm | - | Unknown | RoHS Compliant | ||
![]() SI53301-B-GM Silicon Labs | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 32 | Fanout Buffer (Distribution), Multiplexer, Translator | - | - | 1.71V~3.63V | QUAD | - | - | 1 | 1.8V | - | 725MHz | - | SI53301 | LVCMOS, LVDS, LVPECL | - | - | 6 | - | - | - | - | 2 | 1 | - | 100mA | 900 ns | - | - | - | Clock | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:6 | Yes/Yes | - | 60 % | - | - | - | 52 % | - | 950μm | - | 5mm | 5mm | No | Unknown | RoHS Compliant | ||
![]() SI53303-B-GM Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 44-VFQFN Exposed Pad | YES | 44 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 44 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 1.8V | 0.5mm | 725MHz | NOT SPECIFIED | SI53303 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | 10 | - | - | - | - | - | 2 | - | 100mA | - | - | - | - | Clock | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:5 | Yes/Yes | - | 52 % | - | - | - | - | - | 850μm | - | 7mm | 7mm | - | Unknown | RoHS Compliant | ||
![]() SI5330A-B00200-GM Silicon Labs | 399 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | 710MHz | NOT SPECIFIED | SI5330 | LVPECL | 24 | - | 4 | - | - | 3.63V | 2.97V | - | 1 | - | 10mA | 4 ns | - | 2.5 ns | - | Clock | - | CML, HCSL, LVDS, LVPECL | 1:4 | Yes/Yes | - | - | - | - | - | 60 % | - | 850μm | - | 4mm | 4mm | - | Unknown | RoHS Compliant | ||
![]() SI5330C-B00207-GMR Silicon Labs | 5203 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 250MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | SI5330 | HCSL | 24 | - | 4 | - | - | 3.63V | 2.97V | - | 1 | - | - | 2.5 ns | - | - | - | - | - | CML, HCSL, LVDS, LVPECL | 1:4 | Yes/Yes | - | - | 250 MHz | - | - | 60 % | - | - | 0.9mm | - | - | - | - | RoHS Compliant | ||
![]() SI53344-B-GM Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | -40°C~85°C | Tray | 2016 | - | yes | Active | 2 (1 Year) | 32 | Fanout Buffer (Distribution), Multiplexer | - | ALSO OPERATES AT 2.5V VCC AND 3.3V VCC NOMINAL SUPPLY | 1.71V~3.63V | QUAD | NO LEAD | - | 1 | 1.8V | 0.5mm | 1.25GHz | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | S-XQCC-N32 | - | - | - | - | - | - | 1 | - | - | - | - | - | 53344 | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | Yes/Yes | - | - | - | 0.05 ns | - | - | - | - | - | 5mm | 5mm | - | - | RoHS Compliant | ||
![]() SI53307-B-GM Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | 57.09594mg | 725MHz | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 16 | Fanout Buffer (Distribution), Multiplexer | - | - | 1.71V~3.63V | QUAD | - | - | 1 | 1.8V | 0.5mm | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | 4 | - | - | - | - | - | 1 | 65mA | 65mA | 875 ps | - | - | 53307 | - | 2 | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:4 | Yes/Yes | - | 60 % | - | - | 125°C | - | 85°C | 900μm | - | 3mm | 3mm | No | Unknown | RoHS Compliant | ||
![]() SI53365-B-GTR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 50.008559mg | 200MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | - | Fanout Buffer (Distribution) | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | - | SI53365 | - | - | - | 8 | - | - | - | - | - | 1 | 220mA | - | - | - | - | - | - | - | LVCMOS | 1:8 | No/No | - | 55 % | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI53340-B-GM Silicon Labs | 1 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | -40°C~85°C | Tray | 1997 | e3 | - | Active | 2 (1 Year) | 16 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | ALSO OPERATES AT 2.5 V AND 3.3 V SUPPLY | 1.71V~3.63V | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | 1.25GHz | NOT SPECIFIED | SI53340 | CML, HCSL, LVCMOS, LVDS, LVPECL | 16 | - | 4 | Not Qualified | - | - | - | - | 1 | - | 140mA | 1 μs | - | - | - | Clock | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:4 | Yes/Yes | - | 53 % | - | 0.05 ns | - | 53 % | - | 850μm | - | 3mm | 3mm | - | Unknown | RoHS Compliant | ||
![]() SL18861DIT Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-WFDFN | - | 10 | - | 52MHz | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | 10 | Fanout Buffer (Distribution) | - | - | 1.7V~3.65V | DUAL | NO LEAD | - | 1 | 1.8V | 0.4mm | - | - | SL18861 | - | 10 | - | 3 | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | - | - | - | LVCMOS | 1:3 | No/No | - | - | - | - | - | - | - | - | 0.8mm | 2mm | - | - | - | RoHS Compliant |