- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Nominal Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Output Characteristics | Input | Ratio - Input:Output | Primary Clock/Crystal Frequency-Nom | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI53321-B-GM Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 32 | - | Fanout Buffer (Distribution), Multiplexer | - | ALSO OPERATES AT 3.3 V SUPPLY | 2.375V~3.63V | QUAD | NO LEAD | - | 1 | 2.5V | - | 1.25GHz | - | SI53321 | LVPECL | 32 | 10 | - | - | - | 2.63V | 2.38V | - | 1 | 450mA | - | - | - | Clock | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | - | - | - | 0.05 ns | - | - | 950μm | - | 5mm | 7mm | - | Unknown | RoHS Compliant | ||
![]() SI53302-B-GMR Silicon Labs | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | - | 44 | - | 725MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 44 | - | Fanout Buffer (Distribution), Multiplexer, Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | SI53302 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 10 | Not Qualified | - | - | - | - | - | 1 | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | - | 60 % | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SL2304NZZI-1T Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 50.008559mg | 140MHz | -40°C~85°C | Tape & Reel (TR) | 2011 | - | yes | Obsolete | 2 (1 Year) | 8 | - | Fanout Buffer (Distribution) | - | - | 2.97V~3.63V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | SL2304 | LVCMOS | 8 | 4 | - | 3.3V | - | 3.63V | 2.97V | - | 1 | - | 3.8 ns | 20mA | - | - | - | Clock | 1:4 | - | No/No | - | - | 80 % | - | - | - | 80 % | - | - | - | 3mm | No | - | RoHS Compliant | ||
![]() SI53307-B-GMR Silicon Labs | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | 725MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | yes | Active | 2 (1 Year) | - | - | Fanout Buffer (Distribution), Multiplexer | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | - | 1 | - | 1.075 ns | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:4 | - | Yes/Yes | - | - | 60 % | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() SI5330F-B00216-GMR Silicon Labs | 50 |
| Datasheet | 6 Weeks | Gold | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 200MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 24 | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | SI5330 | CMOS | 24 | 8 | - | - | - | - | - | - | 1 | - | 4 ns | 10mA | 4 ns | - | - | CMOS, HSTL, LVTTL, SSTL | 1:8 | - | No/No | - | - | 60 % | 200 MHz | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | ||
![]() SI53304-B-GMR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 725MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | - | - | Fanout Buffer (Distribution), Multiplexer, Translator | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | - | SI53304 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:6 | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI53308-B-GM Silicon Labs | 219 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | -40°C~85°C | Tray | 1997 | e3 | - | Active | 2 (1 Year) | 32 | - | Fanout Buffer (Distribution), Translator | Matte Tin (Sn) | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 1.8V | - | 725MHz | NOT SPECIFIED | SI53308 | CML, HCSL, LVCMOS, LVDS, LVPECL | 32 | 6 | - | - | - | 1.89V | 1.71V | - | 2 | 65mA | - | 100mA | - | Clock, Translator | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:3 | - | Yes/Yes | - | 0.9 ns | - | - | 0.075 ns | - | - | 950μm | - | 5mm | 5mm | - | Unknown | RoHS Compliant | ||
![]() SI5330F-B00216-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Gold | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | 200MHz | NOT SPECIFIED | SI5330 | CMOS | 24 | 4 | - | - | - | - | - | - | 1 | 10mA | 4 ns | 10mA | 4 ns | - | - | CMOS, HSTL, LVTTL, SSTL | 1:8 | - | No/No | - | - | 60 % | - | - | - | - | - | 0.9mm | - | - | - | - | RoHS Compliant | ||
![]() SI53360-B-GT Silicon Labs | 103 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C | Tube | 1997 | - | - | Active | 2 (1 Year) | 16 | - | Fanout Buffer (Distribution), Multiplexer | - | ALSO OPERATES AT 2.5 V AND 3.3 V SUPPLY | 1.71V~3.63V | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | 200MHz | - | SI53360 | - | 16 | 8 | - | - | - | - | - | - | 1 | 220mA | - | - | - | Clock | 3-STATE | LVCMOS | 2:8 | - | No/No | - | - | 60 % | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | Unknown | RoHS Compliant | ||
![]() SI53340-B-GMR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 1.25GHz | -40°C~85°C | Tape & Reel (TR) | 1997 | e3 | - | Active | 2 (1 Year) | 16 | - | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | 1.71V~3.63V | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | SI53340 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | Not Qualified | - | - | - | - | - | 1 | 140mA | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:4 | - | Yes/Yes | - | - | 53 % | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI53322-B-GM Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | -40°C~85°C | Tray | 1997 | e3 | - | Active | 2 (1 Year) | 16 | - | Fanout Buffer (Distribution) | Matte Tin (Sn) | ALSO OPERATES AT 3.3 V SUPPLY | 2.38V~3.63V | QUAD | - | - | 1 | 2.5V | 0.5mm | 1.25GHz | - | SI53322 | LVPECL | 16 | 2 | - | - | - | - | - | - | 1 | 55mA | 975 ps | - | - | Clock | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:2 | - | Yes/Yes | 0.975 ns | - | 53 % | - | 0.06 ns | - | - | 850μm | - | 3mm | 3mm | No | Unknown | RoHS Compliant | ||
![]() SI53312-B-GM Silicon Labs | 568 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 44-VFQFN Exposed Pad | YES | 44 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 44 | - | Fanout Buffer (Distribution), Multiplexer, Translator | - | IT ALSO REQUIRES 2.5, 3.3 V | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | 1.25GHz | NOT SPECIFIED | SI53312 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 10 | - | - | Non-Inverting | - | - | - | 1 | 100mA | 60 ns | - | - | Buffer, Clock | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | Yes/Yes | - | - | - | - | - | - | 52 % | 850μm | - | 7mm | 7mm | - | Unknown | RoHS Compliant | ||
![]() SI53361-B-GM Silicon Labs | 100 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | -40°C~85°C | Tray | - | - | yes | Active | 2 (1 Year) | 16 | - | Fanout Buffer (Distribution), Multiplexer | - | ALSO OPERATES AT 2.5V VCC AND 3.3V VCC NOMINAL SUPPLY | 1.71V~3.63V | QUAD | NO LEAD | - | 1 | 1.8V | 0.5mm | 200MHz | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 3-STATE | LVCMOS | 2:8 | - | No/No | - | 4.5 ns | - | - | - | 8 | - | - | 0.9mm | 3mm | 3mm | - | - | RoHS Compliant | ||
![]() SI5330B-B00205-GM Silicon Labs | 140 |
| Datasheet | 6 Weeks | Gold | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | - | - | 1 | 2.5V | 0.5mm | 710MHz | - | SI5330 | LVDS | 24 | 8 | - | - | - | 2.75V | 2.25V | - | 1 | 10mA | 4 ns | 10mA | 4 ns | - | - | CML, HCSL, LVDS, LVPECL | 1:4 | - | Yes/Yes | - | - | 60 % | - | - | - | 60 % | - | 0.9mm | 4mm | 4mm | No | - | RoHS Compliant | ||
![]() SI53314-B-GM Silicon Labs | 980 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 32 | - | Fanout Buffer (Distribution), Multiplexer, Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | - | 1 | 1.8V | - | 1.25GHz | - | SI53314 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 6 | - | - | - | - | - | 2 | 1 | 100mA | - | - | - | Clock | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:6 | - | Yes/Yes | - | - | 60 % | - | - | - | - | 950μm | - | 5mm | 5mm | - | Unknown | RoHS Compliant | ||
![]() SL18860DCT Silicon Labs | 527 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-WFDFN | - | 10 | 50.008559mg | 52MHz | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Fanout Buffer (Distribution) | - | - | 1.7V~3.65V | DUAL | - | - | - | 3.3V | 0.4mm | 26MHz | - | SL18860 | - | 10 | 3 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | LVCMOS | 1:3 | 52MHz | No/No | - | - | 70 % | - | - | - | 70 % | - | 0.8mm | 2mm | - | No | - | RoHS Compliant | ||
![]() SI5330L-B00229-GMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 350MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 24 | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | 40 | SI5330 | LVDS | 24 | - | - | - | - | 2.75V | 2.25V | - | 1 | - | - | - | - | - | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | - | No/Yes | - | 4 ns | - | - | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | ||
![]() SI5330K-B00224-GM Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | 350MHz | NOT SPECIFIED | SI5330 | LVPECL | 24 | 4 | - | - | - | 3.63V | 2.97V | - | 1 | 10mA | 4 ns | - | - | Clock | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | - | No/Yes | - | - | - | - | - | - | - | 850μm | - | 4mm | 4mm | - | Unknown | RoHS Compliant | ||
![]() SI53365-B-GT Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C | Tube | 1997 | - | - | Active | 2 (1 Year) | 16 | - | Fanout Buffer (Distribution) | - | ALSO OPERATES AT 2.5 V AND 3.3 V SUPPLY | 1.71V~3.63V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.65mm | 200MHz | NOT SPECIFIED | SI53365 | - | 16 | 8 | - | - | - | - | - | - | 1 | 220mA | - | - | - | Clock | 3-STATE | LVCMOS | 1:8 | - | No/No | - | - | 60 % | - | - | - | 55 % | 1.05mm | - | 5.1mm | 4.5mm | - | Unknown | RoHS Compliant | ||
![]() SI5330A-B00200-GMR Silicon Labs | 2300 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 710MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 24 | - | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | SI5330 | LVPECL | 24 | - | - | 3.3V | - | 3.63V | 2.97V | - | 1 | - | - | - | - | - | - | CML, HCSL, LVDS, LVPECL | 1:4 | - | Yes/Yes | - | 4 ns | 60 % | - | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant |