- Differential - Input:Output
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Type
- Voltage - Supply
Attribute column
Manufacturer
Silicon Labs Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Nominal Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Input | Ratio - Input:Output | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5330K-B00226-GM Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 350MHz | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | SI5330 | LVPECL | 24 | - | 4 | - | - | 2.75V | - | 2.25V | 1 | 10mA | 4 ns | - | 2.5 ns | - | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | No/Yes | - | - | - | - | - | 60 % | - | 0.9mm | - | - | - | - | RoHS Compliant | ||
![]() SL2304NZZC-1T Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 50.008559mg | 140MHz | 0°C~70°C | Tape & Reel (TR) | 2011 | - | yes | Obsolete | 1 (Unlimited) | 8 | Fanout Buffer (Distribution) | - | - | 2.97V~3.63V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | SL2304 | LVCMOS | 8 | - | 4 | - | 3.3V | 3.63V | - | 2.97V | 1 | - | 3.5 ns | 18mA | - | - | - | Clock | 1:4 | No/No | - | - | 80 % | - | - | 80 % | - | - | - | 3mm | No | - | RoHS Compliant | ||
![]() SI53322-B-GMR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 1.25GHz | -40°C~85°C | Tape & Reel (TR) | 1997 | e3 | - | Active | 2 (1 Year) | 16 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | 2.38V~3.63V | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | - | SI53322 | LVPECL | - | - | - | Not Qualified | - | - | 2.5/3.3V | - | 1 | 55mA | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:2 | Yes/Yes | 0.975 ns | - | 53 % | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI5330B-A00204-GM Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | 41.191857mg | 710MHz | -40°C~85°C | Tray | 1997 | e4 | yes | Obsolete | 3 (168 Hours) | 24 | Fanout Buffer (Distribution), Translator | Gold (Au) | - | 1.71V~3.63V | QUAD | - | - | 1 | 3.3V | 0.5mm | - | - | - | SI5330 | LVDS | 24 | - | 4 | - | - | 3.63V | - | 2.97V | 1 | 10mA | 2.5 ns | - | 2.5 ns | - | - | CML, HCSL, LVDS, LVPECL | 1:4 | Yes/Yes | - | - | 60 % | - | - | 60 % | - | 0.9mm | - | - | No | - | RoHS Compliant | ||
![]() SI5330L-B00229-GM Silicon Labs | 3000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 350MHz | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | SI5330 | LVDS | 24 | - | 4 | - | - | 2.75V | - | 2.25V | 1 | 10mA | 4 ns | - | 2.5 ns | - | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | No/Yes | - | - | - | - | - | 60 % | - | 0.9mm | - | - | - | - | RoHS Compliant | ||
![]() SI53361-B-GMR Silicon Labs | 1500 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | 200MHz | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | Fanout Buffer (Distribution), Multiplexer | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | LVCMOS | 2:8 | No/No | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SI53327-B-GM Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | 1.25GHz | -40°C~85°C | Tray | 2016 | - | yes | Active | 2 (1 Year) | - | Fanout Buffer (Distribution), Multiplexer | - | - | 2.38V~3.63V | - | - | - | - | - | - | compliant | - | - | - | LVPECL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:6 | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI5330H-B00222-GM Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 350MHz | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | - | NOT SPECIFIED | SI5330 | SSTL | 24 | - | 8 | - | - | - | - | - | 1 | 10mA | 4 ns | - | 2.5 ns | - | - | CML, HCSL, LVDS, LVPECL | 1:8 | Yes/No | - | - | 60 % | - | - | 55 % | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | ||
![]() SI5330G-B00218-GM Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 200MHz | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | SI5330 | CMOS | 24 | - | 8 | - | - | 2.75V | - | 2.25V | 1 | 10mA | 4 ns | - | - | - | - | CML, HCSL, LVDS, LVPECL | 1:8 | Yes/No | - | - | - | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | ||
![]() SI5330F-B00215-GMR Silicon Labs | 38 |
| Datasheet | 6 Weeks | Gold | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 200MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | SI5330 | CMOS | 24 | - | - | - | - | 2.75V | - | 2.25V | 1 | - | - | - | - | - | - | CMOS, HSTL, LVTTL, SSTL | 1:8 | No/No | - | 4 ns | 60 % | 200 MHz | - | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | ||
![]() SI5330H-B00221-GMR Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | 350MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | unknown | - | NOT SPECIFIED | SI5330 | SSTL | 24 | - | - | - | - | 2.75V | - | 2.25V | 1 | - | - | - | - | - | - | CML, HCSL, LVDS, LVPECL | 1:8 | Yes/No | - | 4 ns | - | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | ||
![]() SI53341-B-GM Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | -40°C~85°C | Tray | 2016 | - | yes | Active | 2 (1 Year) | 16 | Fanout Buffer (Distribution), Multiplexer | - | ALSO OPERATES AT 2.5V VCC AND 3.3V VCC NOMINAL SUPPLY | 1.71V~3.63V | QUAD | NO LEAD | - | 1 | 1.8V | 0.5mm | - | 200MHz | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:4 | Yes/Yes | - | - | - | - | 0.05 ns | - | - | 0.9mm | 3mm | 3mm | - | - | RoHS Compliant | ||
![]() SI5330L-B00230-GMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Gold | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 350MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | - | - | 40 | SI5330 | LVDS | 24 | - | 4 | - | - | - | - | - | 1 | - | 4 ns | 10mA | 2.5 ns | - | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | No/Yes | - | - | - | - | - | 60 % | - | 0.9mm | - | - | - | - | RoHS Compliant | ||
![]() SI53342-B-GM Silicon Labs | 33 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 1.25GHz | -40°C~85°C | Tray | 2016 | - | yes | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Multiplexer | - | ALSO OPERATES AT 2.5V VCC AND 3.3V VCC NOMINAL SUPPLY | 1.71V~3.63V | QUAD | NO LEAD | - | 1 | 1.8V | 0.5mm | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | S-XQCC-N24 | - | - | - | - | - | - | 1 | - | - | - | - | 53342 | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:6 | Yes/Yes | - | - | - | - | 0.05 ns | - | - | 0.9mm | 4mm | 4mm | - | - | Non-RoHS Compliant | ||
![]() SI53312-B-GMR Silicon Labs | 60 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | - | - | - | 1.25GHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | - | Fanout Buffer (Distribution), Multiplexer, Translator | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | - | - | SI53312 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI5330C-B00208-GMR Silicon Labs | 17 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 250MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | SI5330 | HCSL | 24 | - | 4 | - | - | 2.75V | - | 2.25V | 1 | - | 2.5 ns | - | - | - | - | CML, HCSL, LVDS, LVPECL | 1:4 | Yes/Yes | - | - | - | 250 MHz | - | 60 % | - | 0.9mm | - | - | - | - | RoHS Compliant | ||
![]() SL23EP04NZZC-1T Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | 220MHz | 0°C~70°C | Tape & Reel (TR) | 2011 | - | yes | Obsolete | 2 (1 Year) | 8 | Fanout Buffer (Distribution) | - | - | 2.97V~3.63V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | SL23EP04 | LVCMOS | 8 | - | 4 | Not Qualified | - | 2.75V | - | 2.25V | 1 | - | - | - | - | - | - | Clock | 1:4 | No/No | - | - | - | - | - | - | - | - | - | 3mm | - | - | RoHS Compliant | ||
![]() SI5330A-B00202-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 710MHz | -40°C~85°C | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | SI5330 | LVPECL | 24 | - | 4 | - | - | 2.75V | - | 2.25V | 1 | 10mA | 4 ns | - | 2.5 ns | - | - | CML, HCSL, LVDS, LVPECL | 1:4 | Yes/Yes | - | - | 60 % | - | - | 60 % | - | 0.9mm | - | - | - | - | RoHS Compliant | ||
![]() SI53325-B-GQ Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 32-LQFP Exposed Pad | YES | 32 | - | - | -40°C~85°C | Tube | 1997 | - | - | Obsolete | 2 (1 Year) | 32 | Fanout Buffer (Distribution) | - | ALSO OPERATES IN 3.3 V SUPPLY | 2.375V~3.63V | QUAD | GULL WING | NOT SPECIFIED | 2 | 2.5V | 0.8mm | - | 1.25GHz | NOT SPECIFIED | SI53325 | LVPECL | 32 | - | 5 | Not Qualified | - | - | - | - | 2 | 450mA | - | - | - | - | Clock | CML, HCSL, LVCMOS, LVDS, LVPECL | 1:5 | Yes/Yes | 1 ns | - | - | - | - | - | 1.45mm | - | 7mm | 7mm | - | Unknown | RoHS Compliant | ||
![]() SI5330B-B00206-GMR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 710MHz | -40°C~85°C | Tape & Reel (TR) | 1997 | - | - | Active | 2 (1 Year) | 24 | Fanout Buffer (Distribution), Translator | - | - | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | - | NOT SPECIFIED | SI5330 | LVDS | 24 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | CML, HCSL, LVDS, LVPECL | 1:4 | Yes/Yes | - | 4 ns | - | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant |