- Connectivity
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Base Product Number | Core | Data Converters | Data RAM Size | Data RAM Type | Family Name | I/O Voltage | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Processor Series | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Watchdog Timers | Operating Temperature | Series | Pin Count | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | EEPROM Size | Number of ADC Channels | Product | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C8051F530-C-AMR Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | CIP-51 8051 | - | 256 B | RAM | - | - | SPI, UART | 25 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 16 I/O | - | - | - | - | AEC-Q100 | Details | 5.25 V | 2 V | - | Watchdog Timer | - | C8051F530 | - | - | - | - | - | - | - | - | Flash | - | 8 kB | - | 8 bit | 3 Timer | - | 6 Channel | MCU | 12 bit | - | ||
![]() C8051F580-AQR Silicon Labs | In Stock | - | - | - | QFP-48 | - | - | - | CIP-51 8051 | - | 8.25 kB | RAM | - | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 40 I/O | - | - | C8051F58x | - | AEC-Q100 | Details | 5.25 V | 1.8 V | 0.005644 oz | Watchdog Timer | - | C8051F580 | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 8 bit | - | - | - | MCU | 12 bit | - | ||
![]() C8051F536-C-AMR Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | CIP-51 8051 | - | 256 B | RAM | - | - | SPI, UART | 25 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 16 I/O | - | - | - | - | AEC-Q100 | Details | 5.25 V | 2 V | - | Watchdog Timer | - | C8051F536 | - | - | - | - | - | - | - | - | Flash | - | 2 kB | - | 8 bit | 3 Timer | - | 6 Channel | MCU | 12 bit | - | ||
![]() C8051F582-AMR Silicon Labs | In Stock | - | - | - | QFN-32 | - | - | - | CIP-51 8051 | - | 8.25 kB | RAM | - | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 25 I/O | - | - | C8051F58x | - | AEC-Q100 | Details | 5.25 V | 1.8 V | 0.005644 oz | Watchdog Timer | - | C8051F582 | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 8 bit | - | - | - | MCU | 12 bit | - | ||
![]() C8051F506-AQR Silicon Labs | In Stock | - | - | - | QFN-32 | - | - | - | CIP-51 8051 | - | 256 B | RAM | - | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | - | - | - | - | SMD/SMT | - | 25 I/O | - | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | - | C8051F506 | - | - | - | - | - | - | - | - | Flash | - | 32 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | - | ||
![]() C8051F550-AMR Silicon Labs | In Stock | - | - | - | QFN-24 | - | - | - | CIP-51 8051 | - | 2.25 kB | RAM | - | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 18 I/O | - | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | - | C8051F550 | - | - | - | - | - | - | - | - | Flash | - | 32 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | - | ||
![]() EFM32PG23B200F64IM40-CR Silicon Labs | 3503 | - | - | - | QFN-40 | - | 3.3 V | EFM32PG23B200 | ARM Cortex M33 | - | 32 kB | RAM | - | 3.3 V | 12C, Serial, SPI | 80 MHz | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 29 I/O | Tape & Reel (TR) | - | - | Active | - | Details | 3.8 V | 1.71 V | - | Watchdog Timer | - | PG23 | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 32 bit | 4 x 16 bit, 1 x 32 bit | - | - | MCU+DSP+FPU | 12 bit, 16 bit, 20 bit | - | ||
![]() EFM32PG23B200F256IM40-CR Silicon Labs | 28 | - | - | - | QFN-40 | - | 3.3 V | EFM32PG23B200 | ARM Cortex M33 | - | 64 kB | RAM | - | 3.3 V | 12C, Serial, SPI | 80 MHz | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 29 I/O | Tape & Reel (TR) | - | - | Active | - | Details | 3.8 V | 1.71 V | - | Watchdog Timer | - | PG23 | - | - | - | - | - | - | - | - | Flash | - | 256 kB | - | 32 bit | 4 x 16 bit, 1 x 32 bit | - | - | MCU+DSP+FPU | 12 bit, 16 bit, 20 bit | - | ||
![]() EFM32PG23B210F256IM48-C Silicon Labs | 2137 | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | 3.3 V | EFM32PG23B210 | ARM Cortex M33 | - | 64 kB | RAM | Gecko 23 | 3.3 V | 12C, Serial, SPI | 80 MHz | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | 34 I/O | Tray | QFN | - | Active | - | Details | 3.8 V | 1.71 V | - | Watchdog Timer | -40°C ~ 125°C (TA) | PG23 | 48 | EUSART, I2C, I2S, IrDA, SPI, UART, USART | External, Internal | 80MHz | 64K x 8 | 1.71V ~ 3.8V | ARM® Cortex®-M33 | Crypto - AES, DMA, I²S, Keypad, LCD, POR. PWM, SHA, Temp Sensor, TRNG, WDT | Flash | 32-Bit | 256 kB | I²C, IrDA, SmartCard, SMBus, SPI, Temp Sensor, UART/USART | 32 bit | 4 x 16 bit, 1 x 32 bit | - | - | MCU+DSP+FPU | 12 bit, 16 bit, 20 bit | 32-bit ARM Cortex M4 | ||
![]() EFM32PG23B210F512IM48-CR Silicon Labs | 41 | - | - | - | QFN-48 | - | 3.3 V | EFM32PG23B210 | ARM Cortex M33 | - | 64 kB | RAM | - | 3.3 V | 12C, Serial, SPI | 80 MHz | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 34 I/O | Tape & Reel (TR) | - | - | Active | - | Details | 3.8 V | 1.71 V | - | Watchdog Timer | - | PG23 | - | - | - | - | - | - | - | - | Flash | - | 512 kB | - | 32 bit | 4 x 16 bit, 1 x 32 bit | - | - | MCU+DSP+FPU | 12 bit, 16 bit, 20 bit | - | ||
![]() EFM32PG23B210F128IM48-CR Silicon Labs | 48 | - | - | - | QFN-48 | - | 3.3 V | EFM32PG23B210 | ARM Cortex M33 | - | 64 kB | RAM | - | 3.3 V | 12C, Serial, SPI | 80 MHz | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 34 I/O | Tape & Reel (TR) | - | - | Active | - | Details | 3.8 V | 1.71 V | - | Watchdog Timer | - | PG23 | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 32 bit | 4 x 16 bit, 1 x 32 bit | - | - | MCU+DSP+FPU | 12 bit, 16 bit, 20 bit | - | ||
![]() EFM32PG23B310F512IM48-CR Silicon Labs | 41 | - | - | - | QFN-48 | - | 3.3 V | EFM32PG23B310 | ARM Cortex M33 | - | 64 kB | RAM | - | 3.3 V | 12C, Serial, SPI | 80 MHz | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 32 I/O | Tape & Reel (TR) | - | - | Active | - | Details | 3.8 V | 1.71 V | - | Watchdog Timer | - | PG23 | - | - | - | - | - | - | - | - | Flash | - | 512 kB | - | 32 bit | 4 x 16 bit, 1 x 32 bit | - | - | MCU+DSP+FPU | 12 bit, 16 bit, 20 bit | - | ||
![]() EFM32PG23B210F128IM48-C Silicon Labs | 2454 | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | 3.3 V | EFM32PG23B210 | ARM Cortex M33 | - | 64 kB | RAM | Gecko 23 | 3.3 V | 12C, Serial, SPI | 80 MHz | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | 34 I/O | Tray | QFN | - | Active | - | Details | 3.8 V | 1.71 V | - | Watchdog Timer | -40°C ~ 125°C (TA) | PG23 | 48 | EUSART, I2C, I2S, IrDA, SPI, UART, USART | External, Internal | 80MHz | 64K x 8 | 1.71V ~ 3.8V | ARM® Cortex®-M33 | Crypto - AES, DMA, I²S, Keypad, LCD, POR. PWM, SHA, Temp Sensor, TRNG, WDT | Flash | 32-Bit | 128 kB | I²C, IrDA, SmartCard, SMBus, SPI, Temp Sensor, UART/USART | 32 bit | 4 x 16 bit, 1 x 32 bit | - | - | MCU+DSP+FPU | 12 bit, 16 bit, 20 bit | 32-bit ARM Cortex M4 | ||
![]() EFM32PG23B310F256IM48-C Silicon Labs | 197 | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | 3.3 V | EFM32PG23B310 | ARM Cortex M33 | A/D 16x12/16/20b; D/A 2x12b | 64 kB | RAM | Gecko 23 | 3.3 V | 12C, Serial, SPI | 80 MHz | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | 32 I/O | Tray | QFN | - | Active | - | Details | 3.8 V | 1.71 V | - | Watchdog Timer | -40°C ~ 125°C (TA) | PG23 | 48 | EUSART, I2C, I2S, IrDA, SPI, UART, USART | External, Internal | 80MHz | 64K x 8 | 1.71V ~ 3.8V | ARM® Cortex®-M33 | Crypto - AES, DMA, I²S, Keypad, LCD, POR. PWM, SHA, Temp Sensor, TRNG, WDT | Flash | 32-Bit | 256 kB | I²C, IrDA, SmartCard, SMBus, SPI, Temp Sensor, UART/USART | 32 bit | 4 x 16 bit, 1 x 32 bit | - | - | MCU+DSP+FPU | 12 bit, 16 bit, 20 bit | 32-bit ARM Cortex M4 | ||
![]() EFM32PG23B310F512IM48-C Silicon Labs | 2987 | - | - | Surface Mount | QFN-48 | 48-QFN (6x6) | 3.3 V | EFM32PG23B310 | ARM Cortex M33 | A/D 16x12/16/20b; D/A 2x12b | 64 kB | RAM | Gecko 23 | 3.3 V | 12C, Serial, SPI | 80 MHz | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | 32 I/O | Tray | QFN | - | Active | - | Details | 3.8 V | 1.71 V | - | Watchdog Timer | -40°C ~ 125°C (TA) | PG23 | 48 | EUSART, I2C, I2S, IrDA, SPI, UART, USART | External, Internal | 80MHz | 64K x 8 | 1.71V ~ 3.8V | ARM® Cortex®-M33 | Crypto - AES, DMA, I²S, Keypad, LCD, POR. PWM, SHA, Temp Sensor, TRNG, WDT | Flash | 32-Bit | 512 kB | I²C, IrDA, SmartCard, SMBus, SPI, Temp Sensor, UART/USART | 32 bit | 4 x 16 bit, 1 x 32 bit | - | - | MCU+DSP+FPU | 12 bit, 16 bit, 20 bit | 32-bit ARM Cortex M4 | ||
![]() C8051F500-AMR Silicon Labs | In Stock | - | - | - | QFP-48 | - | - | - | CIP-51 8051 | - | 256 B | RAM | - | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | - | - | - | - | SMD/SMT | - | 40 I/O | - | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | - | C8051F500 | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | - | ||
![]() C8051F544-AQR Silicon Labs | In Stock | - | - | - | QFN-32 | - | - | - | CIP-51 8051 | - | 1.25 kB | RAM | - | - | LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 25 I/O | - | - | C8051F54x | - | AEC-Q100 | - | 5.25 V | 1.8 V | - | Watchdog Timer | - | C8051F544 | - | - | - | - | - | - | - | - | Flash | - | 8 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | - | ||
![]() C8051F527-C-AMR Silicon Labs | In Stock | - | - | - | DFN-10 | - | - | - | CIP-51 8051 | - | 256 B | RAM | - | - | SPI, UART | 25 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 6 I/O | - | - | - | - | AEC-Q100 | Details | 5.25 V | 2 V | - | Watchdog Timer | - | C8051F527 | - | - | - | - | - | - | - | - | Flash | - | 2 kB | - | 8 bit | 3 Timer | - | 6 Channel | MCU | 12 bit | - | ||
![]() C8051F531A-AMR Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | CIP-51 8051 | - | 256 B | RAM | - | - | SPI, UART | 25 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 16 I/O | - | - | - | - | AEC-Q100 | Details | 5.25 V | 2 V | - | Watchdog Timer | - | C8051F531A | - | - | - | - | - | - | - | - | Flash | - | 8 kB | - | 8 bit | 3 Timer | - | 6 Channel | MCU | 12 bit | - | ||
![]() C8051F505-AQR Silicon Labs | In Stock | - | - | - | QFP-48 | - | - | - | CIP-51 8051 | - | 256 B | RAM | - | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | - | - | - | - | SMD/SMT | - | 40 I/O | - | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | - | C8051F505 | - | - | - | - | - | - | - | - | Flash | - | 32 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | - |