- Connectivity
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Analog Supply Voltage | Core | DAC Resolution | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Processor Series | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C8051F565-AQR Silicon Labs | In Stock | - | - | QFP-32 | - | CIP-51 8051 | - | 2.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 25 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F565 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F562-AQR Silicon Labs | In Stock | - | - | QFP-32 | - | CIP-51 8051 | - | 2.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 25 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F562 | Flash | 32 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F541-AMR Silicon Labs | In Stock | - | - | QFP-32 | - | CIP-51 8051 | - | 1.25 kB | RAM | - | LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 25 I/O | C8051F54x | AEC-Q100 | - | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F541 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F533-C-ATR Silicon Labs | In Stock | - | - | QFN-20 | - | CIP-51 8051 | - | 256 B | RAM | - | SPI, UART | 25 MHz | + 125 C | - 40 C | - | SMD/SMT | 16 I/O | - | AEC-Q100 | Details | 5.25 V | 2 V | - | - | Watchdog Timer | - | C8051F533 | Flash | 4 kB | 8 bit | 3 Timer | 6 Channel | MCU | 12 bit | ||
![]() C8051F546-AMR Silicon Labs | In Stock | - | - | QFN-24 | - | CIP-51 8051 | - | 1.25 kB | RAM | - | LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 18 I/O | C8051F54x | AEC-Q100 | - | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F546 | Flash | 8 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F547-AMR Silicon Labs | In Stock | - | - | QFN-24 | - | CIP-51 8051 | - | 1.25 kB | RAM | - | LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 18 I/O | C8051F54x | AEC-Q100 | - | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F547 | Flash | 8 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F563-AQR Silicon Labs | In Stock | - | - | QFP-32 | - | CIP-51 8051 | - | 2.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 25 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F563 | Flash | 32 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F564-AMR Silicon Labs | In Stock | - | - | QFN-32 | - | CIP-51 8051 | - | 2.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 25 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F564 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F545-AMR Silicon Labs | In Stock | - | - | QFN-32 | - | CIP-51 8051 | - | 1.25 kB | RAM | - | LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 25 I/O | C8051F54x | AEC-Q100 | - | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F545 | Flash | 8 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() EFM32WG995F256-B-BGA120R Silicon Labs | In Stock | - | - | BGA-120 | - | ARM Cortex M4 | 12 bit | 32 kB | RAM | 1000 | I2C, UART, USART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 93 I/O | EFM32WG | - | Details | 3.8 V | 1.98 V | EFM32 | - | Watchdog Timer | Reel | EFM32WG | Flash | 256 kB | 32 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F540-AMR Silicon Labs | In Stock | - | - | QFP-32 | - | CIP-51 8051 | - | 1.25 kB | RAM | - | LIN, SMBus, SPI, UART | 50 MHz | - | - | - | SMD/SMT | 25 I/O | C8051F54x | AEC-Q100 | - | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F540 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F531A-AT Silicon Labs | In Stock | - | - | QFN-20 | - | CIP-51 8051 | - | 256 B | RAM | - | SPI, UART | 25 MHz | + 125 C | - 40 C | - | SMD/SMT | 16 I/O | - | AEC-Q100 | Details | 5.25 V | 2 V | - | - | Watchdog Timer | - | C8051F531A | Flash | 8 kB | 8 bit | 3 Timer | 6 Channel | MCU | 12 bit | ||
![]() C8051F544-AMR Silicon Labs | In Stock | - | - | QFN-32 | - | CIP-51 8051 | - | 1.25 kB | RAM | - | LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 25 I/O | C8051F54x | AEC-Q100 | - | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F544 | Flash | 8 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F509-AMR Silicon Labs | In Stock | - | - | QFN-40 | 2.75 V | CIP-51 8051 | - | 4.25 kB | RAM | - | SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 33 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F509 | Flash | 64 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F572-AMR Silicon Labs | In Stock | - | - | QFN-40 | 2.75 V | CIP-51 8051 | - | 2.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 33 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F572 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F573-AMR Silicon Labs | In Stock | - | - | QFN-40 | 2.75 V | CIP-51 8051 | - | 2.25 kB | RAM | - | CAN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 33 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F573 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F575-AMR Silicon Labs | In Stock | - | - | QFN-40 | 2.75 V | CIP-51 8051 | - | 2.25 kB | RAM | - | SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 33 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F575 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F570-AMR Silicon Labs | In Stock | - | - | QFN-40 | 2.75 V | CIP-51 8051 | - | 2.25 kB | RAM | - | LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 33 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F570 | Flash | 32 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F588-AMR Silicon Labs | In Stock | - | - | QFN-40 | 2.75 V | CIP-51 8051 | - | 8.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 33 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | 0.005644 oz | Watchdog Timer | - | C8051F588 | Flash | 128 kB | 8 bit | 6 Timer | - | MCU | 12 bit | ||
![]() C8051F504-AMR Silicon Labs | In Stock | - | - | QFN-48 | 2.75 V | CIP-51 8051 | - | 4.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | - | SMD/SMT | 40 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | - | Watchdog Timer | - | C8051F504 | Flash | 32 kB | 8 bit | 4 Timer | - | MCU | 12 bit |