- Connectivity
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Base Product Number | Core | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Processor Series | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Watchdog Timers | Operating Temperature | Packaging | Series | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | EEPROM Size | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C8051F588-AMR Silicon Labs | In Stock | - | - | - | QFN-40 | - | 2.75 V | - | CIP-51 8051 | - | 8.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 33 I/O | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | 0.005644 oz | Watchdog Timer | - | - | C8051F588 | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 8 bit | 6 Timer | - | - | MCU | 12 bit | ||
![]() C8051F504-AMR Silicon Labs | In Stock | - | - | - | QFN-48 | - | 2.75 V | - | CIP-51 8051 | - | 4.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 40 I/O | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | - | - | C8051F504 | - | - | - | - | - | - | - | Flash | - | 32 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | ||
![]() C8051F581-AMR Silicon Labs | In Stock | - | - | - | QFN-48 | - | 2.75 V | - | CIP-51 8051 | - | 8.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 40 I/O | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | 0.005644 oz | Watchdog Timer | - | - | C8051F581 | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 8 bit | 6 Timer | - | - | MCU | 12 bit | ||
![]() C8051F510-AMR Silicon Labs | In Stock | - | - | - | QFN-40 | - | 2.75 V | - | CIP-51 8051 | - | 4.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 33 I/O | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | - | - | C8051F510 | - | - | - | - | - | - | - | Flash | - | 32 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | ||
![]() EFM8BB52F16I-C-QFN20 Silicon Labs | 28 | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | - | EFM8BB52 | - | A/D 16x12b SAR; D/A 1x10b | 1.28 kB | - | 200 | - | - | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 16 I/O | Strip | - | Active | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 125°C (TA) | Tube | Busy Bee | - | Internal | 50MHz | 1.25K x 8 | 1.8V ~ 5.5V | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | Flash | 8-Bit | 16 kB | I²C, SMBus, SPI, UART/USART | - | - | - | - | MCU | - | ||
![]() C8051F509-AMR Silicon Labs | In Stock | - | - | - | QFN-40 | - | 2.75 V | - | CIP-51 8051 | - | 4.25 kB | RAM | - | SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 33 I/O | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | - | - | C8051F509 | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | ||
![]() C8051F572-AMR Silicon Labs | In Stock | - | - | - | QFN-40 | - | 2.75 V | - | CIP-51 8051 | - | 2.25 kB | RAM | - | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 33 I/O | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | - | - | C8051F572 | - | - | - | - | - | - | - | Flash | - | 16 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | ||
![]() C8051F573-AMR Silicon Labs | In Stock | - | - | - | QFN-40 | - | 2.75 V | - | CIP-51 8051 | - | 2.25 kB | RAM | - | CAN, SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 33 I/O | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | - | - | C8051F573 | - | - | - | - | - | - | - | Flash | - | 16 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | ||
![]() C8051F575-AMR Silicon Labs | In Stock | - | - | - | QFN-40 | - | 2.75 V | - | CIP-51 8051 | - | 2.25 kB | RAM | - | SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 33 I/O | - | - | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | - | - | C8051F575 | - | - | - | - | - | - | - | Flash | - | 16 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | ||
![]() C8051F540-AMR Silicon Labs | In Stock | - | - | - | QFP-32 | - | - | - | CIP-51 8051 | - | 1.25 kB | RAM | - | LIN, SMBus, SPI, UART | 50 MHz | - | - | - | - | SMD/SMT | - | 25 I/O | - | C8051F54x | - | AEC-Q100 | - | 5.25 V | 1.8 V | - | Watchdog Timer | - | - | C8051F540 | - | - | - | - | - | - | - | Flash | - | 16 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | ||
![]() C8051F531A-AT Silicon Labs | In Stock | - | - | - | QFN-20 | - | - | - | CIP-51 8051 | - | 256 B | RAM | - | SPI, UART | 25 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 16 I/O | - | - | - | AEC-Q100 | Details | 5.25 V | 2 V | - | Watchdog Timer | - | - | C8051F531A | - | - | - | - | - | - | - | Flash | - | 8 kB | - | 8 bit | 3 Timer | - | 6 Channel | MCU | 12 bit | ||
![]() C8051F544-AMR Silicon Labs | In Stock | - | - | - | QFN-32 | - | - | - | CIP-51 8051 | - | 1.25 kB | RAM | - | LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - | - 40 C | - | SMD/SMT | - | 25 I/O | - | C8051F54x | - | AEC-Q100 | - | 5.25 V | 1.8 V | - | Watchdog Timer | - | - | C8051F544 | - | - | - | - | - | - | - | Flash | - | 8 kB | - | 8 bit | 4 Timer | - | - | MCU | 12 bit | ||
![]() EFM8BB52F32I-C-TSSOP28 Silicon Labs | In Stock | - | - | Surface Mount | TSSOP-28 | 28-TSSOP | - | EFM8BB52 | - | A/D 16x12b SAR; D/A 1x10b | 1.28 kB | - | 200 | - | - | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | 16 I/O | Strip | - | Active | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 125°C (TA) | Cut Tape | Busy Bee | I2C, SPI, UART | Internal | 50MHz | 2.25K x 8 | 1.8V ~ 5.5V | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | Flash | 8-Bit | 16 kB | I²C, SMBus, SPI, UART/USART | - | - | - | - | MCU | - | ||
![]() EFM8BB52F32G-C-TSSOP20R Silicon Labs | In Stock | - | - | Surface Mount | TSSOP-20 | 20-TSSOP | - | EFM8BB52 | - | A/D 16x12b SAR; D/A 1x10b | 1.28 kB | - | 2500 | - | - | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 16 I/O | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | Cut Tape | Busy Bee | - | Internal | 50MHz | 2.25K x 8 | 1.8V ~ 5.5V | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | Flash | 8-Bit | 16 kB | I²C, SMBus, SPI, UART/USART | - | - | - | - | MCU | - | ||
![]() EFM8BB51F8G-C-TSSOP20R Silicon Labs | 37 | - | - | Surface Mount | TSSOP-20 | 20-TSSOP | - | EFM8BB51 | - | A/D 16x12b SAR | 1.28 kB | - | 2500 | - | - | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 16 I/O | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | Cut Tape | Busy Bee | - | Internal | 50MHz | 1.25K x 8 | 1.8V ~ 5.5V | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | Flash | 8-Bit | 16 kB | I²C, SMBus, SPI, UART/USART | - | - | - | - | MCU | - | ||
![]() EFM8BB51F16G-C-QFN20 Silicon Labs | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | - | EFM8BB51 | - | A/D 16x12b SAR | 1.28 kB | - | 200 | - | - | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 16 I/O | Strip | - | Active | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | Tube | Busy Bee | - | Internal | 50MHz | 1.25K x 8 | 1.8V ~ 5.5V | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | Flash | 8-Bit | 16 kB | I²C, SMBus, SPI, UART/USART | - | - | - | - | MCU | - | ||
![]() EFM8BB51F8I-C-QFN20 Silicon Labs | 8 | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | - | EFM8BB51 | - | A/D 16x12b SAR | 1.28 kB | - | 200 | - | - | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 16 I/O | Strip | - | Active | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 125°C (TA) | Tube | Busy Bee | - | Internal | 50MHz | 1.25K x 8 | 1.8V ~ 5.5V | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | Flash | 8-Bit | 16 kB | I²C, SMBus, SPI, UART/USART | - | - | - | - | MCU | - | ||
![]() EFM8BB52F16I-C-QFN32R Silicon Labs | In Stock | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | - | EFM8BB52 | - | A/D 16x12b SAR; D/A 1x10b | 1.28 kB | - | 2500 | - | - | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 16 I/O | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 125°C (TA) | Cut Tape | Busy Bee | - | Internal | 50MHz | 1.25K x 8 | 1.8V ~ 5.5V | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | Flash | 8-Bit | 16 kB | I²C, SMBus, SPI, UART/USART | - | - | - | - | MCU | - | ||
![]() EFM8BB51F16G-C-TSSOP20 Silicon Labs | 1 | - | - | Surface Mount | TSSOP-20 | 20-TSSOP | - | EFM8BB51 | - | A/D 16x12b SAR | 1.28 kB | - | 200 | - | - | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | 16 I/O | Strip | - | Active | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | Cut Tape | Busy Bee | I2C, SPI, UART | Internal | 50MHz | 1.25K x 8 | 1.8V ~ 5.5V | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | Flash | 8-Bit | 16 kB | I²C, SMBus, SPI, UART/USART | - | - | - | - | MCU | - | ||
![]() EFM8BB52F16I-C-TSSOP20 Silicon Labs | 37 | - | - | Surface Mount | TSSOP-20 | 20-TSSOP | - | EFM8BB52 | - | A/D 16x12b SAR; D/A 1x10b | 1.28 kB | - | 200 | - | - | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | 16 I/O | Strip | - | Active | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 125°C (TA) | Tube | Busy Bee | - | Internal | 50MHz | 1.25K x 8 | 1.8V ~ 5.5V | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | Flash | 8-Bit | 16 kB | I²C, SMBus, SPI, UART/USART | - | - | - | - | MCU | - |