- Connectivity
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core | Data RAM Size | Data RAM Type | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Processor Series | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Watchdog Timers | Series | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C8051F521-C-AMR Silicon Labs | In Stock | - | - | DFN-10 | CIP-51 8051 | 256 B | RAM | SPI, UART | 25 MHz | + 125 C | - 40 C | SMD/SMT | 6 I/O | - | AEC-Q100 | Details | 5.25 V | 2 V | - | Watchdog Timer | C8051F521 | Flash | 8 kB | 8 bit | 3 Timer | 6 Channel | MCU | 12 bit | ||
![]() C8051F561-AMR Silicon Labs | In Stock | - | - | QFN-32 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 25 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F561 | Flash | 32 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F560-AQR Silicon Labs | In Stock | - | - | QFP-32 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 25 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F560 | Flash | 32 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F551-AMR Silicon Labs | In Stock | - | - | QFN-24 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 18 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F551 | Flash | 32 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F520-C-AMR Silicon Labs | In Stock | - | - | DFN-10 | CIP-51 8051 | 256 B | RAM | SPI, UART | 25 MHz | + 125 C | - 40 C | SMD/SMT | 6 I/O | - | AEC-Q100 | Details | 5.25 V | 2 V | - | Watchdog Timer | C8051F520 | Flash | 8 kB | 8 bit | 3 Timer | 6 Channel | MCU | 12 bit | ||
![]() C8051F530A-ATR Silicon Labs | In Stock | - | - | QFN-20 | CIP-51 8051 | 256 B | RAM | SPI, UART | 25 MHz | + 125 C | - 40 C | SMD/SMT | 16 I/O | - | AEC-Q100 | Details | 5.25 V | 2 V | - | Watchdog Timer | C8051F530A | Flash | 8 kB | 8 bit | 3 Timer | 6 Channel | MCU | 12 bit | ||
![]() C8051F584-AQR Silicon Labs | In Stock | - | - | QFP-48 | CIP-51 8051 | 8.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 40 I/O | C8051F58x | AEC-Q100 | Details | 5.25 V | 1.8 V | 0.005644 oz | Watchdog Timer | C8051F584 | Flash | 96 kB | 8 bit | - | - | MCU | 12 bit | ||
![]() C8051F556-AMR Silicon Labs | In Stock | - | - | QFN-24 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 18 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F556 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F536-C-ATR Silicon Labs | In Stock | - | - | QFN-20 | CIP-51 8051 | 256 B | RAM | SPI, UART | 25 MHz | + 125 C | - 40 C | SMD/SMT | 16 I/O | - | AEC-Q100 | Details | 5.25 V | 2 V | - | Watchdog Timer | C8051F536 | Flash | 2 kB | 8 bit | 3 Timer | 6 Channel | MCU | 12 bit | ||
![]() C8051F564-AQR Silicon Labs | In Stock | - | - | QFP-32 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 25 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F564 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F557-AMR Silicon Labs | In Stock | - | - | QFN-24 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 18 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F557 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F568-AMR Silicon Labs | In Stock | - | - | QFN-40 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 33 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F568 | Flash | 32 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F552-AMR Silicon Labs | In Stock | - | - | QFN-24 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 18 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F552 | Flash | 32 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F566-AMR Silicon Labs | In Stock | - | - | QFN-32 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 25 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F566 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F545-AQR Silicon Labs | In Stock | - | - | QFN-32 | CIP-51 8051 | 1.25 kB | RAM | LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 25 I/O | C8051F54x | AEC-Q100 | - | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F545 | Flash | 8 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F563-AMR Silicon Labs | In Stock | - | - | QFN-32 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 25 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F563 | Flash | 32 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F585-AQR Silicon Labs | In Stock | - | - | QFP-48 | CIP-51 8051 | 8.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 40 I/O | C8051F58x | AEC-Q100 | Details | 5.25 V | 1.8 V | 0.005644 oz | Watchdog Timer | C8051F585 | Flash | 96 kB | 8 bit | - | - | MCU | 12 bit | ||
![]() C8051F560-AMR Silicon Labs | In Stock | - | - | QFN-32 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 25 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F560 | Flash | 32 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F567-AQR Silicon Labs | In Stock | - | - | QFP-32 | CIP-51 8051 | 2.25 kB | RAM | CAN, LIN, SMBus, SPI, UART | 50 MHz | + 125 C | - 40 C | SMD/SMT | 25 I/O | - | AEC-Q100 | Details | 5.25 V | 1.8 V | - | Watchdog Timer | C8051F567 | Flash | 16 kB | 8 bit | 4 Timer | - | MCU | 12 bit | ||
![]() C8051F531-C-ATR Silicon Labs | In Stock | - | - | QFN-20 | CIP-51 8051 | 256 B | RAM | SPI, UART | 25 MHz | + 125 C | - 40 C | SMD/SMT | 16 I/O | - | AEC-Q100 | Details | 5.25 V | 2 V | - | Watchdog Timer | C8051F531 | Flash | 8 kB | 8 bit | 3 Timer | 6 Channel | MCU | 12 bit |