- Connectivity
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Data Converters | Data RAM Size | Description/Function | Dissipation Factor DF | EEPROM | Factory Pack QuantityFactory Pack Quantity | For Use With | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Part # Aliases | Product Status | Qualification | RAM | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Subcategory | Technology | Frequency | Termination Style | Operating Supply Voltage | Dielectric | Failure Rate | Note | Number of Channels | Interface | Leakage Current | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | Product Type | Density | Evaluation Kit | ESR | Core Architecture | EEPROM Size | Number of UART Channels | Product | Features | Kit Contents | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFM8BB52F32I-C-QFN32R Silicon Labs | 37 | - | - | - | Surface Mount | QFN-32 | - | 32-QFN (5x5) | - | EFM8BB52 | - | - | - | - | - | A/D 16x12b SAR; D/A 1x10b | 1.28 kB | - | - | - | 2500 | - | - | - | + 85 C | Silicon Labs | - | - 40 C | Yes | SMD/SMT | - | 16 I/O | Tape & Reel (TR) | - | Active | - | - | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 125°C (TA) | Cut Tape | Busy Bee | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 2.25K x 8 | 1.8V ~ 5.5V | - | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | Flash | 8-Bit | 16 kB | I²C, SMBus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | MCU | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM8BB52F16G-C-TSSOP28R Silicon Labs | In Stock | - | - | - | Surface Mount | TSSOP-28 | - | 28-TSSOP | - | EFM8BB52 | - | - | - | - | - | A/D 16x12b SAR; D/A 1x10b | 1.28 kB | - | - | - | 2500 | - | - | - | + 85 C | Silicon Labs | - | - 40 C | Yes | SMD/SMT | - | 16 I/O | Tape & Reel (TR) | - | Active | - | - | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | Cut Tape | Busy Bee | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 1.25K x 8 | 1.8V ~ 5.5V | - | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | Flash | 8-Bit | 16 kB | I²C, SMBus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | MCU | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF530CPX0790AM Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Laboratories | - | Kamaya Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | AEC-Q100 | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Laboratories | - | - | - | - | - | - | - | - | ||
![]() CF530APX0703AM Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Laboratories | - | KEMET | - | - | - | - | - | - | Bulk | - | Active | AEC-Q100 | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Laboratories | - | - | - | - | - | - | - | - | ||
![]() CF530P0958CAM Silicon Labs | In Stock | - | - | - | - | 1206 (3216 Metric) | - | 1206 | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Laboratories | - | Stackpole Electronics Inc | - | - | - | - | - | - | Bulk | - | Active | AEC-Q100 | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.120 L x 0.063 W (3.05mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 102 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | Silicon Laboratories | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() CF524APX0661AM Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Laboratories | - | KYOCERA AVX | - | - | - | - | - | - | Bulk | - | Active | AEC-Q100 | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Laboratories | - | - | - | - | - | - | - | - | ||
![]() C8051F120-TB Silicon Labs | In Stock | - | - | - | - | - | 6 | - | 50.008559 mg | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TT Electronics | - | - | - | - | - | PCB Mount | - | 64 | - | - | - | - | - | Compliant | - | - | - | 0.000194 oz | - | - | Reel | PWC | - | 1 % | - | - | - | 442 Ohms | - | - | - | Resistors | Thick Film | - | - | - | - | - | - | 6 | USB | - | - | - | 8 kB | - | 8 | - | - | - | - | - | - | 8 b | - | Thick Film Resistors | 1000 kb | Yes | - | 8051 | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | No | Unknown | Contains Lead | - | ||
![]() C8051F340-TB Silicon Labs | In Stock | - | - | - | - | - | - | - | 50.008559 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | Compliant | 8534000020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 MHz | - | - | - | - | - | - | USB | - | - | - | - | - | 8 | - | - | - | - | - | - | 8 b | - | - | - | Yes | - | 8051 | - | - | - | - | Board | - | - | - | - | - | No | Unknown | Contains Lead | - | ||
![]() C8051F560-TB Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | Royalohm | - | - | - | - | - | - | - | - | - | 5000 | - | Serial | Royalohm | - | - | - | - | - | PCB Mount | - | - | - | 271-24.3K/REEL-RC | - | - | - | Details | - | - | - | 0.001764 oz | - | - | Reel | C8051 | - | - | - | - | - | - | - | - | - | Resistors | Metal Film | - | - | 1.8 V to 5.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 bit | - | Metal Film Resistors | - | - | - | - | - | - | Target Boards | - | - | Metal Film Resistors - Through Hole | - | - | - | - | - | - | - | - | ||
![]() C8051F040-TB Silicon Labs | In Stock | - | - | - | - | - | 6 | - | 50.008559 mg | - | Royalohm | - | - | - | - | - | - | - | - | - | 5000 | - | - | Royalohm | - | - | - | - | - | PCB Mount | - | 64 | - | 262-7.5K-RC | - | - | - | Details | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Resistors | Metal Oxide | - | - | - | - | - | - | 6 | USB | - | - | - | 4.3 kB | - | 8 | - | - | - | - | - | - | 8 b | - | Metal Oxide Resistors | 500 kb | Yes | - | 8051 | - | - | - | - | - | Metal Oxide Resistors | - | - | - | - | No | Unknown | Contains Lead | - | ||
![]() C8051F500-TB Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1210 | 3528 | - | - | - | Target board with pre-soldered C8051F500 MCU | 6 | - | 2000 | C8051F500 | USB | KYOCERA AVX | + 125 C | - | B Case | - 55 C | - | - | - | - | - | C8051F500-TB-K | - | - | - | Details | - | - | - | 0.003527 oz | 20 VDC | - | Reel | TPS Auto | - | 10 % | - | - | - | - | - | - | 22 uF | Capacitors | - | - | SMD/SMT | 3.3 V | - | - | - | - | - | 4.4 uA | - | - | - | - | - | - | - | - | - | - | - | 8 bit | - | Tantalum Capacitors | - | - | 600 mOhms | - | - | - | Tantalum Solid Low ESR Standard Grade | - | - | Tantalum Capacitors - Solid SMD | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() EFM8BB10P1671F8GM-AR Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF530CPX0723AM Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Laboratories | - | - | - | - | - | - | - | - | ||
![]() EFM8BB31F16G-A-QFN24R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C8051F580-TB Silicon Labs | In Stock | - | - | - | - | 2008 (5020 metric) | - | - | - | - | Knowles Syfer | 0.68 nF | 1808 | 4520 | Class 2 | - | - | - | - | - | 2 | - | - | Knowles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | Safety Certified AC Capacitors | - | - | - | 680 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.95 mm | 2 mm | - | - | - | - | ||
![]() 50921 Silicon Labs | In Stock | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | 256B | Yes | - | - | - | - | - | - | - | C8051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58828 Silicon Labs | In Stock | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | 8,25kB | Yes | - | - | - | - | - | - | - | C8051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF380P1104AGQ Silicon Labs | In Stock | - | - | - | - | - | - | - | - | CF380 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM8BB52F32G-C-QFN32 Silicon Labs | 1553 | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-QFN (5x5) | - | EFM8BB52 | - | - | - | - | - | A/D 16x12b SAR; D/A 1x10b | 1.28 kB | - | - | - | - | - | - | - | + 85 C | Silicon Labs | - | - 40 C | - | SMD/SMT | MSL 2 - 1 year | 29 | Strip | - | Active | - | - | - | - | 5.5 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | - | Busy Bee | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART | - | Internal | 50MHz | 2.25K x 8 | 1.8V ~ 5.5V | - | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB | I²C, SMBus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM8BB31F64I-QFN32 Silicon Labs | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3 kB | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 8051 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - |