- Connectivity
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | On Chip Program ROM Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFM8LB11F16E-A-QSOP24 Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | A/D 13x14b; D/A 2x12b | 21 | -40°C~105°C TA | Tube | 2015 | Laser Bee | Discontinued | 2 (1 Year) | - | 8542.31.00.01 | - | - | - | - | - | 72MHz | - | - | - | I2C, SMBus, SPI, UART, USART | 16kB | Internal | - | 1.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32TG11B140F64GQ48-B Silicon Labs | 224 | - | Datasheet | 8 Weeks | Surface Mount | 48-TQFP | YES | A/D 12bit SAR; D/A 12bit | 37 | -40°C~85°C TA | Tray | - | Tiny Gecko 1 | Active | 2 (1 Year) | 48 | - | QUAD | GULL WING | 3.3V | 0.5mm | compliant | - | - | 3.8V | 1.8V | - | - | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 58MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | - | - | - | 7mm | 7mm | RoHS Compliant | ||
![]() EFM32TG11B120F128GQ48-BR Silicon Labs | 49 | - | Datasheet | 8 Weeks | Surface Mount | 48-TQFP | YES | A/D 12bit SAR; D/A 12bit | 37 | -40°C~85°C TA | Tape & Reel (TR) | - | Tiny Gecko 1 | Active | 2 (1 Year) | 48 | - | QUAD | GULL WING | 3.3V | 0.5mm | compliant | - | - | 3.8V | 1.8V | - | - | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | - | - | - | 7mm | 7mm | RoHS Compliant | ||
![]() EFM8LB12F64ES1-C-QFN24 Silicon Labs | 29 | - | Datasheet | 8 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | A/D 12x14b; D/A 4x12b | 20 | -40°C~105°C TA | Tube | - | Laser Bee | Active | 2 (1 Year) | 24 | - | QUAD | NO LEAD | 3V | 0.4mm | compliant | - | - | 3.6V | 2.2V | - | - | Internal | 72MHz | 4.25K x 8 | 2.2V~3.6V | - | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | - | YES | NO | YES | - | - | - | 3mm | 3mm | RoHS Compliant | ||
![]() EFM8BB31F64G-C-QFN24 Silicon Labs | 13 | - | Datasheet | 8 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | A/D 12x10/12b SAR; D/A 2x12b | 20 | -40°C~85°C TA | Tube | - | Busy Bee | Active | 2 (1 Year) | 24 | - | QUAD | NO LEAD | 3V | 0.4mm | compliant | - | - | 3.6V | 2.2V | - | - | Internal | 50MHz | 4.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | YES | YES | - | - | - | 3mm | 3mm | RoHS Compliant | ||
![]() EFM8BB31F64G-C-QSOP24 Silicon Labs | 13 | - | Datasheet | 8 Weeks | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | A/D 13x10/12b SAR; D/A 4x12b | 21 | -40°C~85°C TA | Tube | - | Busy Bee | Active | 2 (1 Year) | 24 | - | DUAL | GULL WING | 3V | 0.635mm | compliant | - | - | 3.6V | 2.2V | - | - | Internal | 50MHz | 4.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | - | YES | NO | YES | - | - | - | 8.65mm | 3.9mm | RoHS Compliant | ||
![]() EFM8LB12F64E-C-QSOP24 Silicon Labs | 28 | - | Datasheet | 8 Weeks | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | A/D 13x14b; D/A 4x12b | 21 | -40°C~105°C TA | Tube | - | Laser Bee | Active | 2 (1 Year) | 24 | - | DUAL | GULL WING | 3V | 0.635mm | compliant | - | - | 3.6V | 2.2V | - | - | Internal | 72MHz | 4.25K x 8 | 2.2V~3.6V | - | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | - | YES | NO | YES | - | - | - | 8.65mm | 3.9mm | RoHS Compliant | ||
![]() EFM32ZG210F32-B-QFN32 Silicon Labs | 41 | - | Datasheet | 8 Weeks | Surface Mount | 32-VQFN Exposed Pad | YES | A/D 4x12b; D/A 1x12b | 24 | -40°C~85°C TA | Tray | - | Zero Gecko | Active | 3 (168 Hours) | 32 | - | QUAD | NO LEAD | 3V | 0.65mm | - | - | - | 3.8V | 1.98V | - | - | Internal | 24MHz | 4K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | - | - | - | 6mm | 6mm | ROHS3 Compliant | ||
![]() EFM8LB12F64ES1-C-QFN32 Silicon Labs | 20 | - | Datasheet | 8 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 20x14b; D/A 4x12b | 29 | -40°C~105°C TA | Tube | - | Laser Bee | Active | 2 (1 Year) | 32 | - | QUAD | NO LEAD | 3V | 0.4mm | compliant | - | - | 3.6V | 2.2V | - | - | Internal | 72MHz | 4.25K x 8 | 2.2V~3.6V | - | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | - | YES | NO | YES | - | - | - | 4mm | 4mm | RoHS Compliant | ||
![]() EFM32TG842F32-D-QFP64 Silicon Labs | 21 | - | Datasheet | 8 Weeks | Surface Mount | 64-TQFP | YES | A/D 8x12b SAR; D/A 1x12b | 53 | -40°C~85°C TA | - | - | Tiny Gecko | Active | 3 (168 Hours) | 64 | - | QUAD | GULL WING | 3V | 0.5mm | - | - | S-PQFP-G64 | 3.8V | 1.98V | - | - | Internal | 32MHz | 4K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM | 32MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | YES | 8 | 1.2mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() EFM32GG12B810F1024GM64-A Silicon Labs | 29 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | A/D 16x12b SAR; D/A 2x12b | 51 | -40°C~85°C TA | Tray | - | Giant Gecko S1 | Active | 3 (168 Hours) | - | - | - | - | - | - | compliant | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM8BB31F64G-C-QFN32 Silicon Labs | 7500 | - | Datasheet | 8 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 20x10/12b SAR; D/A 4x12b | 29 | -40°C~85°C TA | Tray | - | Busy Bee | Active | 2 (1 Year) | 32 | - | QUAD | NO LEAD | 3V | 0.4mm | compliant | - | - | 3.6V | 2.2V | - | - | Internal | 50MHz | 4.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | YES | YES | - | - | - | 4mm | 4mm | RoHS Compliant | ||
![]() EFM32TG11B140F64GM64-B Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | A/D 12bit SAR; D/A 12bit | 56 | -40°C~85°C TA | Tray | - | Tiny Gecko 1 | Active | 2 (1 Year) | 64 | - | QUAD | NO LEAD | 3.3V | 0.5mm | compliant | - | - | 3.8V | 1.8V | - | - | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 58MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | - | - | - | 9mm | 9mm | RoHS Compliant | ||
![]() EFM8BB31F16G-C-QFN32 Silicon Labs | 5 | - | Datasheet | 8 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 20x10/12b SAR; D/A 2x12b | 29 | -40°C~85°C TA | Tube | - | Busy Bee | Active | 2 (1 Year) | 32 | - | QUAD | NO LEAD | 3V | 0.4mm | compliant | - | - | 3.6V | 2.2V | - | - | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | - | YES | NO | YES | - | - | - | 4mm | 4mm | RoHS Compliant | ||
![]() EFM32ZG110F32-B-QFN24 Silicon Labs | 41 | - | Datasheet | 8 Weeks | Surface Mount | 24-VQFN Exposed Pad | YES | A/D 2x12b; D/A 1x12b | 17 | -40°C~85°C TA | Tray | - | Zero Gecko | Active | 3 (168 Hours) | 24 | - | QUAD | NO LEAD | 3V | 0.65mm | - | - | - | 3.8V | 1.98V | - | - | Internal | 24MHz | 4K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 24MHz | FLASH | 32-Bit | 32KB 32K x 8 | EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() EFM32GG12B510F1024GM64-A Silicon Labs | 20 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | A/D 16x12b SAR; D/A 2x12b | 54 | -40°C~85°C TA | Tray | - | Giant Gecko S1 | Active | 3 (168 Hours) | - | - | - | - | - | - | compliant | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B510F1024GQ64-A Silicon Labs | 20 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | A/D 16x12b SAR; D/A 2x12b | 51 | -40°C~85°C TA | Tray | - | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | compliant | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B510F1024GQ100-A Silicon Labs | 57 | - | Datasheet | 8 Weeks | Surface Mount | 100-TQFP | - | A/D 16x12b SAR; D/A 2x12b | 81 | -40°C~85°C TA | Tray | - | Giant Gecko S1 | Active | 3 (168 Hours) | - | - | - | - | - | - | compliant | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B810F1024GL112-A Silicon Labs | 20 | - | Datasheet | 8 Weeks | Surface Mount | 112-LFBGA | - | A/D 16x12b SAR; D/A 2x12b | 89 | -40°C~85°C TA | Tray | - | Giant Gecko S1 | Active | 3 (168 Hours) | - | - | - | - | - | - | compliant | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B510F1024GL120-A Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 120-VFBGA | - | A/D 16x12b SAR; D/A 2x12b | 95 | -40°C~85°C TA | Tray | - | Giant Gecko S1 | Active | 3 (168 Hours) | - | - | - | - | - | - | compliant | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | RoHS Compliant |