- Connectivity
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFM8BB31F32G-C-QFP32 Silicon Labs | 41 | - | Datasheet | 8 Weeks | Surface Mount | 32-TQFP | YES | A/D 20x10/12b SAR; D/A 2x12b | 28 | -40°C~85°C TA | Tube | Busy Bee | Active | 2 (1 Year) | 32 | QUAD | GULL WING | 3V | 0.8mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | - | YES | NO | YES | 7mm | 7mm | RoHS Compliant | ||
![]() EFM8BB31F32G-C-QFP32R Silicon Labs | 8500 | - | Datasheet | 8 Weeks | Surface Mount | 32-TQFP | YES | A/D 20x10/12b SAR; D/A 2x12b | 28 | -40°C~85°C TA | Tape & Reel (TR) | Busy Bee | Active | 2 (1 Year) | 32 | QUAD | GULL WING | 3V | 0.8mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | YES | YES | 7mm | 7mm | RoHS Compliant | ||
![]() EFM8BB31F64I-C-QFN24R Silicon Labs | 13 | - | Datasheet | 8 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | A/D 12x10/12b SAR; D/A 2x12b | 20 | -40°C~125°C TA | Tape & Reel (TR) | Busy Bee | Active | 2 (1 Year) | 24 | QUAD | NO LEAD | 3V | 0.4mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 4.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | YES | YES | 3mm | 3mm | RoHS Compliant | ||
![]() EFM32ZG110F32-B-QFN24R Silicon Labs | 1000 | - | Datasheet | 8 Weeks | Surface Mount | 24-VQFN Exposed Pad | - | A/D 2x12b; D/A 1x12b | 17 | -40°C~85°C TA | Tape & Reel (TR) | Zero Gecko | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Internal | 24MHz | 4K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFM8BB31F32I-C-5QFN32 Silicon Labs | 13 | - | Datasheet | 8 Weeks | Surface Mount | 32-WFQFN Exposed Pad | YES | A/D 20x10/12b SAR; D/A 2x12b | 29 | -40°C~125°C TA | Tube | Busy Bee | Active | 2 (1 Year) | 32 | QUAD | NO LEAD | 3V | 0.4mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | - | YES | NO | YES | 4mm | 4mm | RoHS Compliant | ||
![]() EFM8LB12F32ES1-C-QFN24R Silicon Labs | 8980 | - | Datasheet | 8 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | A/D 12x14b; D/A 4x12b | 20 | -40°C~105°C TA | Tape & Reel (TR) | Laser Bee | Active | 2 (1 Year) | 24 | QUAD | NO LEAD | 3V | 0.4mm | compliant | 3.6V | 2.2V | Internal | 72MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | NO | YES | 3mm | 3mm | RoHS Compliant | ||
![]() EFM8BB31F32I-C-QSOP24 Silicon Labs | 41 | - | Datasheet | 8 Weeks | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | A/D 13x10/12b SAR; D/A 2x12b | 21 | -40°C~125°C TA | Tube | Busy Bee | Active | 2 (1 Year) | 24 | DUAL | GULL WING | 3V | 0.635mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | - | YES | NO | YES | 8.65mm | 3.9mm | RoHS Compliant | ||
![]() EFM32ZG110F16-B-QFN24 Silicon Labs | 20 | - | Datasheet | 8 Weeks | Surface Mount | 24-VQFN Exposed Pad | YES | A/D 2x12b; D/A 1x12b | 17 | -40°C~85°C TA | Tray | Zero Gecko | Active | 3 (168 Hours) | 24 | QUAD | NO LEAD | 3V | 0.65mm | - | 3.8V | 1.98V | Internal | 24MHz | 4K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 24MHz | FLASH | 32-Bit | 16KB 16K x 8 | EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | 5mm | 5mm | ROHS3 Compliant | ||
![]() EFM8BB31F16A-C-4QFN24R Silicon Labs | 1485 | - | Datasheet | 8 Weeks | Surface Mount | 24-WFQFN Exposed Pad | YES | A/D 12x10/12b SAR; D/A 2x12b | 20 | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100, Busy Bee | Active | 2 (1 Year) | 24 | QUAD | NO LEAD | 3V | 0.5mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | YES | YES | 4mm | 4mm | RoHS Compliant | ||
![]() EFM8BB31F64I-C-QSOP24R Silicon Labs | 13 | - | Datasheet | 8 Weeks | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | A/D 13x10/12b SAR; D/A 4x12b | 21 | -40°C~125°C TA | Tape & Reel (TR) | Busy Bee | Active | 2 (1 Year) | 24 | DUAL | GULL WING | 3V | 0.635mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 4.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | YES | YES | 8.65mm | 3.9mm | RoHS Compliant | ||
![]() EFM8LB12F64ES0-C-QFN32R Silicon Labs | 20 | - | Datasheet | 8 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 20x14b; D/A 4x12b | 28 | -40°C~105°C TA | Tape & Reel (TR) | Laser Bee | Active | 2 (1 Year) | 32 | QUAD | NO LEAD | 3V | 0.4mm | compliant | 3.6V | 2.2V | Internal | 72MHz | 4.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | NO | YES | 4mm | 4mm | RoHS Compliant | ||
![]() EFM32HG308F32N-C-QFN24 Silicon Labs | 13 | - | Datasheet | 8 Weeks | Surface Mount | 24-VQFN Exposed Pad | YES | A/D 4x12b | 15 | -40°C~105°C TA | Tray | Happy Gecko | Active | - | 24 | QUAD | NO LEAD | 3V | 0.65mm | - | 3.8V | 1.98V | Internal | 25MHz | 8K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART, USB | 32 | YES | YES | YES | 5mm | 5mm | ROHS3 Compliant | ||
![]() EFM8LB11F32E-C-QFP32R Silicon Labs | 13 | - | Datasheet | 8 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | A/D 20x14b; D/A 2x12b | 28 | -40°C~105°C TA | Tape & Reel (TR) | Laser Bee | Active | 2 (1 Year) | 32 | QUAD | GULL WING | 3V | 0.8mm | compliant | 3.6V | 2.2V | Internal | 72MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | NO | YES | 7mm | 7mm | RoHS Compliant | ||
![]() EFM32HG108F64N-C-QFN24 Silicon Labs | 50 | - | Datasheet | 8 Weeks | Surface Mount | 24-VQFN Exposed Pad | YES | A/D 4x12b | 17 | -40°C~105°C TA | Tray | Happy Gecko | Active | 3 (168 Hours) | 24 | QUAD | NO LEAD | 3V | 0.65mm | - | 3.8V | 1.98V | Internal | 25MHz | 8K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | 5mm | 5mm | ROHS3 Compliant | ||
![]() EFM8BB31F64I-C-QSOP24 Silicon Labs | 56 | - | Datasheet | 8 Weeks | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | A/D 13x10/12b SAR; D/A 4x12b | 21 | -40°C~125°C TA | Tube | Busy Bee | Active | 2 (1 Year) | 24 | DUAL | GULL WING | 3V | 0.635mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 4.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | - | YES | NO | YES | 8.65mm | 3.9mm | RoHS Compliant | ||
![]() EFM8BB31F64I-C-QFP32R Silicon Labs | 20 | - | Datasheet | 8 Weeks | Surface Mount | 32-TQFP | YES | A/D 20x10/12b SAR; D/A 4x12b | 28 | -40°C~125°C TA | Tape & Reel (TR) | Busy Bee | Active | 2 (1 Year) | 32 | QUAD | GULL WING | 3V | 0.8mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 4.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | YES | YES | 7mm | 7mm | RoHS Compliant | ||
![]() EFM32HG110F32N-C-QFN24 Silicon Labs | 20 | - | Datasheet | 8 Weeks | Surface Mount | 24-VQFN Exposed Pad | YES | A/D 4x12b | 17 | -40°C~105°C TA | Tray | Happy Gecko | Active | 3 (168 Hours) | 24 | QUAD | NO LEAD | 3V | 0.65mm | - | 3.8V | 1.98V | Internal | 25MHz | 4K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | 5mm | 5mm | ROHS3 Compliant | ||
![]() EFM32HG308F64N-C-QFN24R Silicon Labs | 40 | - | Datasheet | 8 Weeks | Surface Mount | 24-VQFN Exposed Pad | YES | A/D 4x12b | 15 | -40°C~105°C TA | Tape & Reel (TR) | Happy Gecko | Active | - | 24 | QUAD | NO LEAD | 3V | 0.65mm | - | 3.8V | 1.98V | Internal | 25MHz | 8K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART, USB | 32 | YES | YES | YES | 5mm | 5mm | ROHS3 Compliant | ||
![]() EFM32TG110F32-D-QFN24R Silicon Labs | 20 | - | Datasheet | 8 Weeks | Surface Mount | 24-VQFN Exposed Pad | - | A/D 2x12b SAR; D/A 1x12b | 17 | -40°C~85°C TA | Tape & Reel (TR) | Tiny Gecko | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Internal | 32MHz | 4K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, POR, PWM | - | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | ||
![]() EFM8LB12F64ES0-C-QFN24 Silicon Labs | 49 | - | Datasheet | 8 Weeks | Surface Mount | 32-TQFP | YES | A/D 12x14b; D/A 4x12b | 20 | -40°C~105°C TA | Tube | Laser Bee | Active | 2 (1 Year) | 24 | QUAD | NO LEAD | 3V | 0.4mm | compliant | 3.6V | 2.2V | Internal | 72MHz | 4.25K x 8 | 2.2V~3.6V | - | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | - | YES | NO | YES | 3mm | 3mm | RoHS Compliant |