- Connectivity
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Number of I/Os | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFM8LB12F64ES0-C-QFN24 Silicon Labs | 49 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 32-TQFP | YES | - | A/D 12x14b; D/A 4x12b | 20 | - | -40°C~105°C TA | Tube | - | Laser Bee | - | - | Active | 2 (1 Year) | 24 | - | QUAD | NO LEAD | - | 3V | 0.4mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 72MHz | 4.25K x 8 | 2.2V~3.6V | - | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SMBus, SPI, UART/USART | - | - | YES | NO | - | YES | - | - | - | - | 3mm | 3mm | RoHS Compliant | - | ||
![]() EFM32ZG110F4-B-QFN24R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-VQFN Exposed Pad | - | - | A/D 2x12b; D/A 1x12b | 17 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Zero Gecko | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 24MHz | 2K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 4KB 4K x 8 | EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFM8LB11F16E-C-QSOP24R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | A/D 13x14b; D/A 2x12b | 21 | - | -40°C~105°C TA | Tape & Reel (TR) | - | Laser Bee | - | - | Active | 2 (1 Year) | 24 | - | DUAL | GULL WING | - | 3V | 0.635mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 72MHz | 1.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | 8 | - | YES | NO | - | YES | - | - | - | - | 8.65mm | 3.9mm | RoHS Compliant | - | ||
![]() EFM8LB11F16ES1-C-QFN24 Silicon Labs | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | A/D 12x14b; D/A 2x12b | 20 | - | -40°C~105°C TA | Tube | - | Laser Bee | - | - | Active | 2 (1 Year) | 24 | - | QUAD | NO LEAD | - | 3V | 0.4mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 72MHz | 1.25K x 8 | 2.2V~3.6V | - | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | - | - | YES | NO | - | YES | - | - | - | - | 3mm | 3mm | RoHS Compliant | - | ||
![]() EFM8BB31F32I-C-QFN24 Silicon Labs | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | A/D 12x10/12b SAR; D/A 2x12b | 20 | - | -40°C~125°C TA | Tube | - | Busy Bee | - | - | Active | 2 (1 Year) | 24 | - | QUAD | NO LEAD | - | 3V | 0.4mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | - | - | YES | NO | - | YES | - | - | - | - | 3mm | 3mm | RoHS Compliant | - | ||
![]() EFM8LB11F16E-C-QFN24 Silicon Labs | 5915 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | A/D 12x14b; D/A 2x12b | 20 | - | -40°C~105°C TA | Tube | - | Laser Bee | - | - | Active | 2 (1 Year) | 24 | - | QUAD | NO LEAD | - | 3V | 0.4mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 72MHz | 1.25K x 8 | 2.2V~3.6V | - | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | - | - | YES | NO | - | YES | - | - | - | - | 3mm | 3mm | RoHS Compliant | - | ||
![]() EFM32ZG108F32-B-QFN24R Silicon Labs | 505 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-VQFN Exposed Pad | - | - | - | 17 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Zero Gecko | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 24MHz | 4K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFM32ZG108F8-B-QFN24 Silicon Labs | 49 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-VQFN Exposed Pad | YES | - | - | 17 | - | -40°C~85°C TA | Tray | - | Zero Gecko | - | - | Active | 3 (168 Hours) | 24 | - | QUAD | NO LEAD | - | 3V | 0.65mm | - | - | - | - | - | - | - | 3.8V | 1.98V | - | - | - | Internal | 24MHz | 2K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 24MHz | FLASH | 32-Bit | 8KB 8K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART | 32 | - | YES | YES | - | YES | - | - | - | - | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() EFM8BB31F16I-C-QFP32R Silicon Labs | 49 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 32-TQFP | YES | - | A/D 20x10/12b SAR; D/A 2x12b | 28 | - | -40°C~125°C TA | Tape & Reel (TR) | - | Busy Bee | - | - | Active | 2 (1 Year) | 32 | - | QUAD | GULL WING | - | 3V | 0.8mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | 8 | - | YES | YES | - | YES | - | - | - | - | 7mm | 7mm | RoHS Compliant | - | ||
![]() EFM8BB31F32I-C-QFN32 Silicon Labs | 40 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 32-UFQFN Exposed Pad | YES | - | A/D 20x10/12b SAR; D/A 2x12b | 29 | - | -40°C~125°C TA | Tube | - | Busy Bee | - | - | Active | 2 (1 Year) | 32 | - | QUAD | NO LEAD | - | 3V | 0.4mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | - | - | YES | NO | - | YES | - | - | - | - | 4mm | 4mm | RoHS Compliant | - | ||
![]() EFM8BB31F32G-C-QSOP24 Silicon Labs | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | A/D 13x10/12b SAR; D/A 2x12b | 21 | - | -40°C~85°C TA | Tube | - | Busy Bee | - | - | Active | 2 (1 Year) | 24 | - | DUAL | GULL WING | - | 3V | 0.635mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | - | - | YES | NO | - | YES | - | - | - | - | 8.65mm | 3.9mm | RoHS Compliant | - | ||
![]() EFM8LB11F32E-C-QFN24R Silicon Labs | 49 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | A/D 12x14b; D/A 2x12b | 20 | - | -40°C~105°C TA | Tape & Reel (TR) | - | Laser Bee | - | - | Active | 2 (1 Year) | 24 | - | QUAD | NO LEAD | - | 3V | 0.4mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 72MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | 8 | - | YES | NO | - | YES | - | - | - | - | 3mm | 3mm | RoHS Compliant | - | ||
![]() C8051F122-GQR Silicon Labs | 45 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 100-TQFP | - | 100 | A/D 8x8b, 8x10b; D/A 2x12b | 64 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2000 | C8051F12x | e3 | yes | Not For New Designs | 3 (168 Hours) | 100 | 3A001.A.3 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | - | - | 100MHz | NOT SPECIFIED | C8051F12 | 100 | Not Qualified | 3.3V | - | - | 6 | 2-Wire, EBI/EMI, I2C, SMBus, SPI, UART, USART | 128kB | Internal | - | 8.25K x 8 | 3V~3.6V | MICROCONTROLLER | 8051 | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | - | FLASH | 8-Bit | 128KB 128K x 8 | EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART | 8 | 100 μs | YES | NO | 8b | YES | YES | 5 | 16 | 1.2mm | 14mm | - | RoHS Compliant | Lead Free | ||
![]() EFM32GG12B130F512GQ64-AR Silicon Labs | 31 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | A/D 16x12b SAR; D/A 2x12b | 53 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Giant Gecko S1 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM32GG12B130F512GM64-AR Silicon Labs | 31 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | A/D 16x12b SAR; D/A 2x12b | 56 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Giant Gecko S1 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM32TG11B520F128IQ80-B Silicon Labs | 490 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 80-TQFP | YES | - | A/D 12bit SAR; D/A 12bit | 63 | - | -40°C~125°C TJ | Tray | - | Tiny Gecko 1 | - | - | Active | 2 (1 Year) | 80 | - | QUAD | GULL WING | - | 3.3V | 0.5mm | compliant | - | - | - | - | - | - | 3.8V | 1.8V | - | - | - | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 58MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | - | YES | YES | - | YES | - | - | - | - | 12mm | 12mm | RoHS Compliant | - | ||
![]() EFM8BB31F16I-C-QFN24 Silicon Labs | 1036 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | A/D 12x10/12b SAR; D/A 2x12b | 20 | - | -40°C~125°C TA | Tube | - | Busy Bee | - | - | Active | 2 (1 Year) | 24 | - | QUAD | NO LEAD | - | 3V | 0.4mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | - | - | YES | NO | - | YES | - | - | - | - | 3mm | 3mm | RoHS Compliant | - | ||
![]() EFM8BB31F32G-C-QFN24R Silicon Labs | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | A/D 12x10/12b SAR; D/A 2x12b | 20 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Busy Bee | - | - | Active | 2 (1 Year) | 24 | - | QUAD | NO LEAD | - | 3V | 0.4mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | 8 | - | YES | YES | - | YES | - | - | - | - | 3mm | 3mm | RoHS Compliant | - | ||
![]() EFM32ZG108F4-B-QFN24R Silicon Labs | 13 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 24-VQFN Exposed Pad | - | - | - | 17 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Zero Gecko | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 24MHz | 2K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 4KB 4K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFM8BB31F16I-C-QFN32 Silicon Labs | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 32-UFQFN Exposed Pad | YES | - | A/D 20x10/12b SAR; D/A 2x12b | 29 | - | -40°C~125°C TA | Tube | - | Busy Bee | - | - | Active | 2 (1 Year) | 32 | - | QUAD | NO LEAD | - | 3V | 0.4mm | compliant | - | - | - | - | - | - | 3.6V | 2.2V | - | - | - | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | - | - | YES | NO | - | YES | - | - | - | - | 4mm | 4mm | RoHS Compliant | - |