- Connectivity
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFM32TG11B540F64IM80-BR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 80-WFQFN Exposed Pad | YES | A/D 12bit SAR; D/A 12bit | 67 | -40°C~125°C TJ | Tape & Reel (TR) | Tiny Gecko 1 | Active | 2 (1 Year) | 80 | QUAD | NO LEAD | 3.3V | 0.4mm | compliant | 3.8V | 1.8V | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | 9mm | 9mm | RoHS Compliant | ||
![]() EFM32TG11B540F64IQ80-BR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 80-TQFP | YES | A/D 12bit SAR; D/A 12bit | 63 | -40°C~125°C TJ | Tape & Reel (TR) | Tiny Gecko 1 | Active | 2 (1 Year) | 80 | QUAD | GULL WING | 3.3V | 0.5mm | compliant | 3.8V | 1.8V | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | 12mm | 12mm | RoHS Compliant | ||
![]() EFM32TG11B540F64IM80-B Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 80-WFQFN Exposed Pad | YES | A/D 12bit SAR; D/A 12bit | 67 | -40°C~125°C TJ | Tray | Tiny Gecko 1 | Active | 2 (1 Year) | 80 | QUAD | NO LEAD | 3.3V | 0.4mm | compliant | 3.8V | 1.8V | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 58MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | 9mm | 9mm | RoHS Compliant | ||
![]() EFM32TG11B520F128IQ48-B Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 48-TQFP | YES | A/D 12bit SAR; D/A 12bit | 34 | -40°C~125°C TJ | Tray | Tiny Gecko 1 | Active | 2 (1 Year) | 48 | QUAD | GULL WING | 3.3V | 0.5mm | compliant | 3.8V | 1.8V | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 58MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | 7mm | 7mm | RoHS Compliant | ||
![]() EFM32TG11B540F64IQ80-B Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 80-TQFP | YES | A/D 12bit SAR; D/A 12bit | 63 | -40°C~125°C TJ | Tray | Tiny Gecko 1 | Active | 2 (1 Year) | 80 | QUAD | GULL WING | 3.3V | 0.5mm | compliant | 3.8V | 1.8V | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 58MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | 12mm | 12mm | RoHS Compliant | ||
![]() EFM32TG11B120F128IQ64-B Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 64-TQFP | YES | A/D 12bit SAR; D/A 12bit | 53 | -40°C~125°C TJ | Tray | Tiny Gecko 1 | Active | 2 (1 Year) | 64 | QUAD | GULL WING | 3.3V | 0.5mm | compliant | 3.8V | 1.8V | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 58MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | 10mm | 10mm | RoHS Compliant | ||
![]() EFM32GG12B410F1024GQ64-AR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 64-TQFP | - | A/D 16x12b SAR; D/A 2x12b | 50 | -40°C~85°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() EFM32GG12B310F1024GL112-AR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 112-LFBGA | - | A/D 16x12b SAR; D/A 2x12b | 90 | -40°C~85°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | ||
![]() EFM32GG12B410F1024IQ64-AR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | A/D 16x12b SAR; D/A 2x12b | 50 | -40°C~125°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() EFM32GG12B510F1024GL120-AR Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 120-VFBGA | - | A/D 16x12b SAR; D/A 2x12b | 95 | -40°C~85°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | ||
![]() EFM32GG12B410F1024IM64-A Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | A/D 16x12b SAR; D/A 2x12b | 53 | -40°C~125°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B410F1024IQ64-A Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | A/D 16x12b SAR; D/A 2x12b | 50 | -40°C~125°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B810F1024IQ64-A Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | A/D 16x12b SAR; D/A 2x12b | 48 | -40°C~125°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B410F1024GQ100-AR Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 100-TQFP | - | A/D 16x12b SAR; D/A 2x12b | 83 | -40°C~85°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() EFM32GG12B130F512GM64-A Silicon Labs | 129 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | A/D 16x12b SAR; D/A 2x12b | 56 | -40°C~85°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM8BB31F16I-C-4QFN24R Silicon Labs | 1500 | - | Datasheet | 8 Weeks | Surface Mount | 24-WFQFN Exposed Pad | YES | A/D 12x10/12b SAR; D/A 2x12b | 20 | -40°C~125°C TA | Tape & Reel (TR) | Busy Bee | Active | 2 (1 Year) | 24 | QUAD | NO LEAD | 3V | 0.4mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | YES | YES | 3mm | 3mm | RoHS Compliant | ||
![]() EFM8BB31F16I-C-QFN32R Silicon Labs | 2500 | - | Datasheet | 8 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 20x10/12b SAR; D/A 2x12b | 29 | -40°C~125°C TA | Tape & Reel (TR) | Busy Bee | Active | 2 (1 Year) | 32 | QUAD | NO LEAD | 3V | 0.4mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | YES | YES | 4mm | 4mm | RoHS Compliant | ||
![]() EFM8LB10F16E-C-QSOP24 Silicon Labs | 13 | - | Datasheet | 8 Weeks | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | A/D 13x14b | 21 | -40°C~105°C TA | Tube | Laser Bee | Active | 2 (1 Year) | 24 | DUAL | GULL WING | 3V | 0.635mm | compliant | 3.6V | 2.2V | Internal | 72MHz | 1.25K x 8 | 2.2V~3.6V | - | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | - | YES | NO | YES | 8.65mm | 3.9mm | RoHS Compliant | ||
![]() EFM32ZG210F4-B-QFN32R Silicon Labs | 13 | - | Datasheet | 8 Weeks | Surface Mount | 32-VQFN Exposed Pad | - | A/D 4x12b; D/A 1x12b | 24 | -40°C~85°C TA | Tape & Reel (TR) | Zero Gecko | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Internal | 24MHz | 2K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 4KB 4K x 8 | EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFM8LB11F32ES0-C-QFN32R Silicon Labs | 20 | - | Datasheet | 8 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 20x14b; D/A 2x12b | 29 | -40°C~105°C TA | Tape & Reel (TR) | Laser Bee | Active | 2 (1 Year) | 32 | QUAD | NO LEAD | 3V | 0.4mm | compliant | 3.6V | 2.2V | Internal | 72MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | NO | YES | 4mm | 4mm | RoHS Compliant |