- Connectivity
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | On Chip Program ROM Width | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFM32TG825F8-D-BGA48R Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 48-VFBGA | - | A/D 4x12b SAR; D/A 1x12b | 37 | -40°C~85°C TA | Tape & Reel (TR) | Tiny Gecko | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 2K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM | - | FLASH | 32-Bit | 8KB 8K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM32HG350F64G-C-CSP36R Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 36-UFBGA, CSPBGA | - | A/D 4x12b | 35 | -40°C~85°C TA | Tape & Reel (TR) | Happy Gecko | Active | - | - | - | - | - | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 64KB 64K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFM32HG322F32N-C-QFP48R Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 48-TQFP | YES | A/D 4x12b | 35 | -40°C~105°C TA | Tape & Reel (TR) | Happy Gecko | Active | - | 48 | QUAD | GULL WING | 3V | 0.5mm | - | - | 3.8V | 1.98V | Internal | 25MHz | 8K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART, USB | 32 | YES | YES | YES | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() EFM32TG11B140F64IM32-BR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 32-WFQFN Exposed Pad | YES | A/D 12bit SAR; D/A 12bit | 24 | -40°C~125°C TJ | Tape & Reel (TR) | Tiny Gecko 1 | Active | 2 (1 Year) | 32 | QUAD | NO LEAD | 3.3V | 0.5mm | compliant | - | 3.8V | 1.8V | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | - | - | - | - | - | 5mm | 5mm | RoHS Compliant | ||
![]() EFM32HG350F32G-C-CSP36 Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 36-UFBGA, CSPBGA | - | A/D 4x12b | 35 | -40°C~85°C TA | Tray | Happy Gecko | Active | - | - | - | - | - | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFM32TG822F8-D-QFP48 Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 48-TQFP | YES | A/D 4x12b SAR; D/A 1x12b | 37 | -40°C~85°C TA | - | Tiny Gecko | Active | 3 (168 Hours) | 48 | QUAD | GULL WING | 3V | 0.5mm | - | S-PQFP-G48 | 3.8V | 1.98V | Internal | 32MHz | 2K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM | 32MHz | FLASH | 32-Bit | 8KB 8K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | YES | - | 8 | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() EFM32TG11B540F64GQ48-BR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 48-TQFP | YES | A/D 12bit SAR; D/A 12bit | 34 | -40°C~85°C TA | Tape & Reel (TR) | Tiny Gecko 1 | Active | 2 (1 Year) | 48 | QUAD | GULL WING | 3.3V | 0.5mm | compliant | - | 3.8V | 1.8V | Internal | 48MHz | 32K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | - | - | - | - | - | 7mm | 7mm | RoHS Compliant | ||
![]() EFM32HG321F32G-C-QFP48R Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 48-TQFP | - | A/D 4x12b | 35 | -40°C~85°C TA | Tape & Reel (TR) | Happy Gecko | Active | - | - | - | - | - | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFM32WG380F256-B-QFP100R Silicon Labs | 4844 | - | - | 8 Weeks | Surface Mount | 100-LQFP | - | A/D 8x12b SAR; D/A 2x12b | 83 | -40°C~85°C TA | Tape & Reel (TR) | Wonder Gecko | Active | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 32K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM32WG332F256-B-QFP64R Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 64-TQFP | - | A/D 8x12b SAR; D/A 2x12b | 50 | -40°C~85°C TA | Tape & Reel (TR) | Wonder Gecko | Active | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 32K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM32GG12B330F512GL112-AR Silicon Labs | 24 | - | Datasheet | 8 Weeks | Surface Mount | 112-LFBGA | - | A/D 16x12b SAR; D/A 2x12b | 90 | -40°C~85°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM32GG12B330F512GL112-A Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 112-LFBGA | - | A/D 16x12b SAR; D/A 2x12b | 90 | -40°C~85°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B510F1024GQ64-AR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | A/D 16x12b SAR; D/A 2x12b | 51 | -40°C~85°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM32GG12B530F512IQ100-AR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 100-TQFP | - | A/D 16x12b SAR; D/A 2x12b | 81 | -40°C~125°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM32WG380F64-B-QFP100 Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 100-LQFP | YES | A/D 8x12b SAR; D/A 2x12b | 83 | -40°C~85°C TA | - | Wonder Gecko | Active | - | 100 | QUAD | GULL WING | 3V | 0.5mm | - | - | 3.8V | 1.98V | Internal | 48MHz | 32K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART, USB | 32 | YES | YES | YES | - | 16 | - | 16 | - | 14mm | 14mm | - | ||
![]() EFM32GG12B530F512GL112-A Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 112-LFBGA | - | A/D 16x12b SAR; D/A 2x12b | 92 | -40°C~85°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B830F512IQ64-AR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | A/D 16x12b SAR; D/A 2x12b | 48 | -40°C~125°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM32WG280F128-B-QFP100R Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 100-LQFP | - | A/D 8x12b SAR; D/A 2x12b | 86 | -40°C~85°C TA | Tape & Reel (TR) | Wonder Gecko | Active | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 32K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM32WG942F256-B-QFP64R Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 64-TQFP | - | A/D 8x12b SAR; D/A 2x12b | 50 | -40°C~85°C TA | Tape & Reel (TR) | Wonder Gecko | Active | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 32K x 8 | 1.98V~3.8V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFM32GG12B810F1024IQ100-AR Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 100-TQFP | - | A/D 16x12b SAR; D/A 2x12b | 81 | -40°C~125°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - |