- Connectivity
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | External Data Bus Width | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFM32GG12B430F512GL120-AR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 120-VFBGA | - | A/D 16x12b SAR; D/A 2x12b | 93 | -40°C~85°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() EFM32WG280F128-B-QFP100 Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 100-LQFP | YES | A/D 8x12b SAR; D/A 2x12b | 86 | -40°C~85°C TA | - | Wonder Gecko | Active | - | 100 | QUAD | GULL WING | 3V | 0.5mm | - | 3.8V | 1.98V | Internal | 48MHz | 32K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART | 32 | YES | YES | YES | 16 | 16 | 14mm | 14mm | - | ||
![]() EFM32GG12B430F512GL120-A Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 120-VFBGA | - | A/D 16x12b SAR; D/A 2x12b | 93 | -40°C~85°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B430F512IL112-AR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 112-LFBGA | - | A/D 16x12b SAR; D/A 2x12b | 87 | -40°C~125°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() EFM32GG12B510F1024IQ100-AR Silicon Labs | 33 | - | Datasheet | 8 Weeks | Surface Mount | 100-TQFP | - | A/D 16x12b SAR; D/A 2x12b | 81 | -40°C~125°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() EFM32GG12B430F512IL120-AR Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 120-VFBGA | - | A/D 16x12b SAR; D/A 2x12b | 93 | -40°C~125°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() EFM32GG12B510F1024GL112-AR Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 112-LFBGA | - | A/D 16x12b SAR; D/A 2x12b | 92 | -40°C~85°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() EFM32GG12B830F512GL112-A Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 112-LFBGA | - | A/D 16x12b SAR; D/A 2x12b | 89 | -40°C~85°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B430F512IL112-A Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 112-LFBGA | - | A/D 16x12b SAR; D/A 2x12b | 87 | -40°C~125°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B510F1024IL112-AR Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 112-LFBGA | - | A/D 16x12b SAR; D/A 2x12b | 92 | -40°C~125°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() EFM32GG12B430F512IL120-A Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 120-VFBGA | - | A/D 16x12b SAR; D/A 2x12b | 93 | -40°C~125°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B830F512IL120-AR Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 120-VFBGA | - | A/D 16x12b SAR; D/A 2x12b | 95 | -40°C~125°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() EFM32GG12B510F1024IL112-A Silicon Labs | 22 | - | Datasheet | 8 Weeks | Surface Mount | 112-LFBGA | - | A/D 16x12b SAR; D/A 2x12b | 92 | -40°C~125°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B830F512IL120-A Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 120-VFBGA | - | A/D 16x12b SAR; D/A 2x12b | 95 | -40°C~125°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B830F512IQ100-A Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 100-TQFP | - | A/D 16x12b SAR; D/A 2x12b | 81 | -40°C~125°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B830F512GL120-A Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 120-VFBGA | - | A/D 16x12b SAR; D/A 2x12b | 95 | -40°C~85°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B510F1024IL120-A Silicon Labs | 22 | - | Datasheet | 8 Weeks | Surface Mount | 120-VFBGA | - | A/D 16x12b SAR; D/A 2x12b | 95 | -40°C~125°C TA | Tray | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | compliant | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, PDM, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EFM32GG12B810F1024GQ100-AR Silicon Labs | 31 | - | Datasheet | 8 Weeks | Surface Mount | 100-TQFP | - | A/D 16x12b SAR; D/A 2x12b | 81 | -40°C~85°C TA | Tape & Reel (TR) | Giant Gecko S1 | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | Internal | 72MHz | 192K x 8 | 1.8V~3.8V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, PDM, QSPI, SmartCard, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() EFM32WG942F128-B-QFP64 Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 64-TQFP | YES | A/D 8x12b SAR; D/A 2x12b | 50 | -40°C~85°C TA | - | Wonder Gecko | Active | - | 64 | QUAD | GULL WING | 3V | 0.5mm | - | 3.8V | 1.98V | Internal | 48MHz | 32K x 8 | 1.98V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, SmartCard, SPI, UART/USART, USB | 32 | YES | YES | YES | 16 | 16 | 10mm | 10mm | - | ||
![]() EFM8BB31F16G-C-QFN32R Silicon Labs | 5000 | - | Datasheet | 8 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 20x10/12b SAR; D/A 2x12b | 29 | -40°C~85°C TA | Tape & Reel (TR) | Busy Bee | Active | 2 (1 Year) | 32 | QUAD | NO LEAD | 3V | 0.4mm | compliant | 3.6V | 2.2V | Internal | 50MHz | 2.25K x 8 | 2.2V~3.6V | MICROCONTROLLER | CIP-51 8051 | Brown-out Detect/Reset, POR, PWM, WDT | 50MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SMBus, SPI, UART/USART | 8 | YES | YES | YES | - | - | 4mm | 4mm | RoHS Compliant |