- Supply Voltage-Max
- Supply Voltage-Min
- Core
- Data Bus Width
- Data RAM Size
- Data RAM Type
- Interface Type
- Maximum Clock Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of I/Os
Attribute column
Manufacturer
Silicon Labs Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Processor Series | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Operating Frequency | Operating Supply Voltage | Program Memory Type | Program Memory Size | Data Bus Width | Number of ADC Channels | Number of Timers | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZR32LG330F256R63G-C0 Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 260 | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Tray | EZR32LG330 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 256 kB | 32 bit | 8 Channel | 4 x 16 bit | 12 bit | ||
![]() EZR32LG230F256R60G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Reel | EZR32LG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 256 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32LG330F64R67G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 1000 | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Reel | EZR32LG330 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 64 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32LG230F256R69G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Reel | EZR32LG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 256 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32WG230F64R69G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M4 | 32 kB | RAM | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32WG | - | Details | 3.8 V | 1.98 V | Reel | EZR32WG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 64 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32WG230F256R60G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M4 | 32 kB | RAM | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32WG | - | Details | 3.8 V | 1.98 V | Reel | EZR32WG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 256 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32LG230F64R63G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Reel | EZR32LG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 64 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32LG230F64R68G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Reel | EZR32LG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 64 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() SI4010-C2002ATR Silicon Labs | In Stock | - | - | MSOP-10 | CIP-51 8051 | 4 kB, 256 B, 8 B | RAM | - | 2-Wire | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 5 I/O | - | AEC-Q100 | - | 3.6 V | 1.8 V | - | - | 27 MHz to 960 MHz | 1.8 V to 3.6 V | NVM | 8 kB | 8 bit | - | - | - | ||
![]() EZR32WG230F64R68G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M4 | 32 kB | RAM | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32WG | - | Details | 3.8 V | 1.98 V | Reel | EZR32WG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 64 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32LG230F64R60G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Reel | EZR32LG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 64 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32WG230F64R67G-C0 Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M4 | 32 kB | RAM | 260 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32WG | - | Details | 3.8 V | 1.98 V | Tray | EZR32WG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 64 kB | 32 bit | 8 Channel | 4 x 16 bit | 12 bit | ||
![]() EZR32LG330F64R68G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 1000 | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Reel | EZR32LG330 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 64 kB | 32 bit | 8 Channel | 4 x 16 bit | 12 bit | ||
![]() EZR32WG330F256R60G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M4 | 32 kB | RAM | 1000 | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | EZR32WG | - | Details | 3.8 V | 1.98 V | Reel | EZR32WG330 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 256 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32WG230F64R63G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M4 | 32 kB | RAM | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32WG | - | Details | 3.8 V | 1.98 V | Reel | EZR32WG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 64 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32WG230F64R67G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M4 | 32 kB | RAM | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32WG | - | Details | 3.8 V | 1.98 V | Reel | EZR32WG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 64 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32LG330F256R69G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 1000 | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Reel | EZR32LG330 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 256 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32LG330F128R68G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 1000 | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Reel | EZR32LG330 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 128 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32LG230F256R67G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 41 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Reel | EZR32LG230 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 256 kB | 32 bit | 8 Channel | 4 Timer | 12 bit | ||
![]() EZR32LG330F256R55G-C0R Silicon Labs | In Stock | - | - | QFN-64 | ARM Cortex M3 | 32 kB | RAM | 1000 | I2C, SPI, UART, USB | 48 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 38 I/O | EZR32LG | - | Details | 3.8 V | 1.98 V | Reel | EZR32LG330 | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | Flash | 256 kB | 32 bit | 8 Channel | 4 Timer | 12 bit |